location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-21481
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:01:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 8 MB
  • - 4.8 kg
Long product name DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm :
The long product name of DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V105 All-In-One Inkjet Colour Printer, 4800 x 1200 dpi, 600 x 1200 dpi scan, 22/17 ppm, 8MB, USB 2.0
More>>>
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm:
The official description of DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell V105 All-In-One Inkjet Colour Printer

- 3-in-1 Convenience – The high-value V105 delivers convenient print, copy and scan in one compact, easy-to-use device.
- Speedy Performance – Quickly print text and graphics or important projects at speeds up to 19 ppm mono and 15ppm colour (A4 size).
- Borderless Photos – Eliminate borders and create a memory that lasts with up to 5'' x 7''(13 x 18 cm) quality photo printing.
- Simplicity – Ships with one colour ink cartridge. Optional black and photo cartridge available for purchase.

One-Stop Print Shop
Great for home and office, the Dell V105 3-in-1 printer integrates quality, performance and value in one versatile device.

- Up to 4800 x 1200 dpi for precise printing and colour.
- Compact, space-saving design for the desktop.
- Original, Dell ink for optimum photo print performance.
- True black printing with optional black ink cartridge.
- Borderless photo printing up to 5'' x 7''(13 x 18 cm).

Easy as Dell
Designed for simple, long-lasting performance, the Dell V105 is easy to install, operate and maintain. Expert 24x7 Dell technical support is always a toll-free call away.

- Simple, intuitive design and controls.
- Never run dry with the Dell Ink Management System™ (DIMS).
- Easily recycle empty cartridges with free postage-paid envelopes.
- Enjoy technical advice and support from Direct 2 Dell and Dell Forums.
- Save time and effort by turning scanned text into an editable document with ABBYY FineReader Optical Character Recognition (OCR) software.

Preserving the Planet
Dell is dedicated to the development of environmentally conscious products and programs. The V105 inkjet printer helps demonstrate our commitment to responsible manufacturing and easy-to-use consumer recycling programs.

Short summary description DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm:
This short summary of the DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL V105, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm:
This is an auto-generated long summary of DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

DELL V105. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Mono copying
Copy speed (colour, normal quality, A4)
5 cpm
Copy speed (black, draft, A4)
6 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
No
Features
Digital sender
No
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Paper handling standard/input
100
Paper handling standard/output
25
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Design
Market positioning *
Home & office
Certificates
Certification
RoHS
Weight & dimensions
Weight
4.8 kg
Other features
Dimensions (WxDxH)
430 x 310 x 180 mm
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print, Scan
Brand Image Product code Product Stock Price from
DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm
(show image)
210-16861 946
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm
(show image)
210-15037 964
DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi
(show image)
225-3127 V725w
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL V313 Inkjet A4 4800 x 1200 DPI 33 ppm DELL V313 Inkjet A4 4800 x 1200 DPI 33 ppm
(show image)
210-30404 V313
DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30390 V515w
DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30413 P713w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)