location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V515w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30390
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 7.9 kg
Long product name DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The long product name of DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V515w Color InkJet All-in-One, Print, Copy, Scan, Fax, 4800x1200 DPI, 33/30ppm, 64MB, 802.11b/g, PictBridge, USB 2.0
More>>>
DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official description of DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DellTM V515w All-in-One Wireless Printer

Print professional-quality photos and documents from virtually anywhere. This fast, energy-efficient printer helps boost your productivity — for a great price.

- Print, scan, copy and fax with one easy-to-use, compact device
- Offers fast print speeds and 35-page automatic document feeder
- Eco Mode provides valuable energy-saving capabilities
- Built-in 802.11b/g wireless card for freedom in printing

A Productivity Boost for Daily Life
Get more done in your busy day with the Dell V515w All-in-One Wireless Printer. It's the quick and easy way to print, scan, fax and copy with professional results. And do it all from the comfort of your own home or small office. With embedded wireless technology and a 35-page automatic document feeder, this printer gives you more time to focus on what's important — your life.

Professional Image Quality
You've created a great proposal. Now it's easier than ever to turn your big ideas into professional-looking communications. The compact Dell V515w lets you print high-quality documents at high speed.

Vivid detail
Print with outstanding grain and banding quality on various types of paper — all within a matter of moments. The Dell V515w delivers the sharpness you need to create first-class documents.

Convenient Photo Printing
Print directly from your memory card using the built-in media card slots and PictBridge connectivity.Use the Nano Bluetooth Class 2 Dongle Network Adapter (Bluetooth dongle – sold separately – which may be plugged into the front USB PictBridge™ port) for sending photos from your camera wirelessly.

Print from Anywhere
With the Dell V515w, you can print from virtually anywhere within your wireless network. The printer comes with an embedded 802.11b/g wireless card, so you can easily share the device with other PCs. And you’re no longer tied to working next to a printer on your desk — keep it in a closet, an extra bedroom or even in your garage.

Nearly Instant Gratification
Print your critical documents within moments with the Dell V515w. Every aspect of this space-saving printer is designed to improve efficiency in your home or office.

Fast output
Print professional-quality photos and documents unbelievably fast — up to 33 ppm in black and 30 ppm in color.

Optical Character Recognition
Turn your scanned text into an editable document with ABBYY FineReader Sprint Optical Character Recognition (OCR) software.

Automatic Document Feeder
Use the Automatic Document Feeder to copy, scan or fax up to 35 pages, without supervision. This saves you valuable time for other activities.

Make a Difference
The red accents on the Dell V515w (PRODUCT) REDTM are more than a style choice — they’re a constant reminder of how you’re helping save lives. By purchasing the V515w (PRODUCT) RED, a portion of the proceeds will go to The Global Fund to help eliminate AIDS in Africa.

Environmental Responsibility
Minimize your impact on the environment with these great features that come standard on the Dell V515w.

Eco Mode
Conserve resources by using the Eco Mode feature in the printer's setup software. You can set up the printer to dim the LCD display after 2 minutes of inactivity and go into Power Save mode after 10 minutes of nonuse. The energy savings can be substantial — as well as the cost savings.

Convenient recycling
Recycle your old printer with ease — a service that comes free with purchase. Dell also provides you with free postage-paid envelopes for recycling your ink cartridges.

Energy efficiency
Dell considers the environment in every aspect of the product lifecycle, from design and engineering to packaging and recycling. That's why the Dell V515w offers compliance with the latest standards, including WEEE, Energy Star® and RoHS.

Simple to Service

Dell Ink Management System
The Dell V515w is equipped with the Dell Ink Management SystemTM (DIMS) that proactively monitors your ink levels so you don't run out. Order ink online at anytime. (Refer to the Tech Tab for a list of replacement ink cartridges that work with this printer.)The Dell V515w inkjet printer includes both a Series 21 Single Use Standard Capacity Black and Series 21 Single Use Standard Capacity Color cartridge.

Technical support
Get peace of mind with your purchase from Dell. The Dell V515w comes with a 1 Year Limited Hardware Warranty1 and 1 Year Advanced Exchange2 Service . Plus, you have the option to extend the coverage for 2–3 additional years.

Online resources
Dell printers are also backed by online resources. The Dell Forums put you in touch with other users to exchange tips and ideas. Or, check out the Direct2Dell site for one-to-one communications with Dell.

Short summary description DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL V515w, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

DELL V515w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Microdrive, MiniSD, MMC, MS Duo, MS Pro, SD, SDHC
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Weight & dimensions
Weight
7.9 kg
Other features
Dimensions (WxDxH)
487 x 341 x 204 mm
Wireless technology
802.11b/g
Maximum internal memory
64 GB
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:32:25
Uk has collected 4 expert reviews for DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 14:15:11
The Dell V515W is an inkjet multifunction printer incorporating a fax and a 35-page automatic document feeder. It's only $20 more than the Dell V313W, so the addition of these features makes it better value. It can print colour and monochrome document...
Good Fax and good automatic document feeder included for a low price, fast Draft printing speeds...
Bad Draft printing quality is poor...
Bottom line The Dell V515W is a cheap inkjet multifunction printer that includes a fax and an automatic document feeder. It's a cheap way to get a printer for your home office, but its ink is expensive and its fast Draft printing means documents can be fuzzy with...
60%
trustedreviews.com
Updated:
2011-11-09 01:19:21
Not too long ago, we reviewed Dell's P513w all-in-one, designed for family and student use and sporting a colour LCD screen and no Automatic Document Feeder (ADF). The same company's V515w does away with the colour screen, but offers an ADF and full fax f...
Good Card readers and USB/PictBridge, Neat, inset ADF, Eco print option...
Bad High running costs, No duplex print, No dedicated Eco button...
70%
Brand Image Product code Product Stock Price from
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
210-21481 V105
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)