location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P513w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30425 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 6.93 kg
Long product name DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The long product name of DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P513w Color Photo InkJet All-in-One, Print, Copy, Scan, Fax, 4800x1200 DPI, 33/30ppm, 64MB, 802.11b/g, Ethernet, PictBridge, USB 2.0
More>>>
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official description of DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell P513w All-in-One Wireless Photo Printer

Print your own gorgeous photos and crisp documents from virtually anywhere. This fast, energy-efficient printer is ultra convenient — and comes at an affordable price.

* Print, scan and copy with one easy-to-use, compact device
* Offers fast print speeds, up to 33 ppm in black and 30 ppm in color
* Automatic 2-sided printing and Eco Mode for valuable energy savings
* Built-in 802.11b/g wireless card for freedom in printing

Photo Printing Made Easy
Bring your favorite photos to life with the Dell P513w All-in-One Wireless Printer. It's the quick and easy way to print stunning pictures, directly from your memory card or directly from your camera using PictBridgeTM . And you can also print, scan and copy documents with superb quality from virtually anywhere with embedded wireless technology.

Breathtaking Image Quality
You've captured the special moment. Now it's easier than ever to turn your cherished memories into beautiful prints. The compact Dell P513w lets you develop lab-quality prints at high speed.

Professional clarity
Print with outstanding grain and banding quality on various types of paper — all within a matter of moments. The Dell P513w has cutting-edge technology that delivers the sharpness you need to create gorgeous photos.

Large LCD display
Use the 2.4" color LCD display to navigate the menus and view, crop or rotate images without turning on your PC.

Quick proofing
View multiple photos on your memory cards and USB memory devices; then select, edit and print them. Again, no PC required. Use the Nano Bluetooth Class 2 Dongle Network Adapter (Bluetooth dongle – sold separately – which may be plugged into the front USB PictBridge port) for sending photos from your camera wirelessly.

Share the Fun
With the Dell P513w, you can print from virtually anywhere within your wireless1 network. The printer comes with an embedded 802.11b/g wireless card, so you can easily share the device with other PCs. And you’re no longer tied to working next to a printer on your desk — keep it in a closet, an extra bedroom or even in your garage.

Nearly Instant Gratification
Print your memories within moments with the Dell P513w. Every aspect of the space-saving printer is designed to improve efficiency in your home or office.

Fast output
Print professional-quality photos and documents unbelievably fast — up to 33 ppm in black and 30 ppm in color.

Optical Character Recognition
Turn your scanned text into an editable document with ABBYY FineReader Sprint Optical Character Recognition (OCR) software. It’s an ideal way to save time for more important tasks.

Environmental Responsibility
Minimize your impact on the environment with these great features that come standard on the Dell P513w.

Eco Mode Button
With the Dell P513w, you can conserve resources at anytime. Simply push the Eco Mode button to enable two-sided printing, dimming of the LCD display and standby Power Saver mode, which engages after 10 minutes of nonuse.

Convenient recycling
Recycle your old printer with ease — a service that comes free with purchase. Dell also provides you with free postage-paid envelopes for recycling your ink cartridges.

Dell considers the environment in every aspect of the product lifecycle, from design and engineering to packaging and recycling. That's why the Dell P513w offers compliance with the latest standards, including WEEE, Energy Star and RoHS.

Simple to Service

Dell Ink Management System
The Dell P513w is equipped with the Dell Ink Management SystemTM (DIMS) that proactively monitors your ink levels so you don't run out. Order ink online at anytime. (Refer to the Tech Tab for a list of replacement ink cartridges that work with this printer.)The Dell P513w inkjet printer includes both a Series 21 Single Use Standard Capacity Black and Series 21 Single Use Standard Capacity Color cartridge.

Technical support
Get peace of mind with your purchase from Dell. The Dell P513w comes with a 1 Year Limited Hardware Warranty1 and 1 Year Advanced Exchange2 Service . Plus, you have the option to extend the coverage for 2–3 additional years.

Online resources
Dell printers are also backed by online resources. The Dell Forums put you in touch with other users to exchange tips and ideas. Or, check out the Direct2Dell site for one-to-one communications with Dell.

Short summary description DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P513w, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

DELL P513w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Microdrive, MiniSD, MMC, MS Duo, MS Pro, SD, SDHC
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Touchscreen
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.93 kg
Other features
Dimensions (WxDxH)
478 x 338 x 179 mm
Wireless technology
802.11b/g
Maximum internal memory
64 GB
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:21:39
Uk has collected 5 expert reviews for DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 06:21:30
Dell's range of inkjet all-in-ones is well priced, so you get a lot of machine for your money, but initial purchase price isn't the only consideration. The P513w is a budget printer, but there are several other interesting aspects to it. The black and whi...
Good Duplex print as standard, WPS wireless connection, Singlebutton Ecomode...
Bad Very high running costs, Comparatively slow print, Large footprint...
60%
pcmag.com
Updated:
2011-09-26 06:21:34
Recent inexpensive Dell inkjet multifunction printers (MFPs) such as the Dell V313w All-in-One Wireless Printer ($99.99 direct, 3 stars) have been geared mostly to home-office use. The Dell P513w All-in-One Wireless Photo Printer ($129.99 direct) adds...
Good LCD preview screen. Fast photo printing. WiFi. Good business printing speed for its price.
Bad Sub-par graphics quality. Modest feature set.
Bottom line The Dell P513w All-in-One Wireless Photo Printer provides basic MFP features, decent output quality, and fairly fast print speeds for its price, for a household or for double duty in home and home office. Buy it now...
70%
Brand Image Product code Product Stock Price from
DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm
(show image)
210-16861 946
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm
(show image)
210-15037 964
DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi
(show image)
225-3127 V725w
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL V313 Inkjet A4 4800 x 1200 DPI 33 ppm DELL V313 Inkjet A4 4800 x 1200 DPI 33 ppm
(show image)
210-30404 V313
DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30390 V515w
DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30413 P713w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30406 V313w