location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmaster multi-monitor system - desk 833

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster multi-monitor system - desk 833
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53.833 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410538330 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dataflex Viewmaster multi-monitor system - desk 833
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stepless height adjustment
  • - For 8 monitors
  • - Cable clips and loop ties included
  • - Die-cast aluminium parts
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Rotate 360°, tilt +55°/-55°, pivot +90°/-90°
  • - Weight capacity max. 12 kg per monitor
  • - Desk mounts not included
  • - Monitor size limit: width 500 - height 428 mm
  • - Due to excellent stability also suitable for touchscreens
Warranty: 5 years
Long product name Dataflex Viewmaster multi-monitor system - desk 833 :
The long product name of Dataflex Viewmaster multi-monitor system - desk 833. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster multi-monitor system - desk 833, black
More>>>
Dataflex Viewmaster multi-monitor system - desk 833:
The official description of Dataflex Viewmaster multi-monitor system - desk 833 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for the financial and security sector where people need to observe many data feeds simultaneously. This multi-monitor system can hold up to 8 monitors and position them to make a completely flat display wall, or curved monitoring workstation.

Short summary description Dataflex Viewmaster multi-monitor system - desk 833:
This short summary of the Dataflex Viewmaster multi-monitor system - desk 833 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmaster multi-monitor system - desk 833, Clamp/Bolt-through, 96 kg, 58.4 cm (23"), 100 x 100 mm, Height adjustment, Black

Long summary description Dataflex Viewmaster multi-monitor system - desk 833:
This is an auto-generated long summary of Dataflex Viewmaster multi-monitor system - desk 833 based on the first three specs of the first five spec groups.

Dataflex Viewmaster multi-monitor system - desk 833. Mounting: Clamp/Bolt-through, Maximum weight capacity: 96 kg, Maximum screen size: 58.4 cm (23"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -55 - 55°. Product colour: Black

Mounting
Maximum weight capacity *
96 kg
Maximum screen size *
58.4 cm (23")
Mounting
Clamp/Bolt-through
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
8
Ergonomics
Height adjustment
Yes
Tilt angle range
-55 - 55°
Angle of rotation
360°
Pivot angle
-90 - 90°
Cable management
Yes
Design
Housing material
Aluminium
Product colour *
Black
Weight & dimensions
Depth
18 mm
Height
717 mm
Packaging data
Package width
760 mm
Package depth
410 mm
Package height
270 mm
Package weight
19.7 kg
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Dataflex Viewgo monitor arm - desk 133 Dataflex Viewgo monitor arm - desk 133
(show image)
48.133 Viewgo monitor arm - desk 133 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 132 Dataflex Viewgo monitor arm - desk 132
(show image)
48.132 Viewgo monitor arm - desk 132 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 130 Dataflex Viewgo monitor arm - desk 130
(show image)
48.130 Viewgo monitor arm - desk 130 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 123 Dataflex Viewgo monitor arm - desk 123
(show image)
48.123 Viewgo monitor arm - desk 123 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 122 Dataflex Viewgo monitor arm - desk 122
(show image)
48.122 Viewgo monitor arm - desk 122 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewgo monitor arm - desk 120 Dataflex Viewgo monitor arm - desk 120
(show image)
48.120 Viewgo monitor arm - desk 120 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 162 Dataflex Viewmaster monitor arm - desk 162
(show image)
57.162 Viewmaster monitor arm - desk 162 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmaster monitor arm - desk 142 Dataflex Viewmaster monitor arm - desk 142
(show image)
57.142 Viewmaster monitor arm - desk 142 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite monitor arm - desk 103 Dataflex Viewlite monitor arm - desk 103
(show image)
58.103 Viewlite monitor arm - desk 103 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewlite toolbar - desk 702 Dataflex Viewlite toolbar - desk 702
(show image)
58.702 Viewlite toolbar - desk 702 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)