location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Addit cable worm 127 cm 212

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Addit cable worm 127 cm 212
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34.212 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410342128 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2023 14:41:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Dataflex Addit cable worm 127 cm 212 :
The long product name of Dataflex Addit cable worm 127 cm 212. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Addit cable worm 127 cm 212, silver
More>>>
Dataflex Addit cable worm 127 cm 212:
The official description of Dataflex Addit cable worm 127 cm 212 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The cable worm is an attractive solution that neatly guides and bundles cables between a desk and floor. It's suitable for stand-up height desks up to 1270 mm and has a weighted floor plate for added stability and to ensure it stays straight.

- Length: 1270 mm
- Under desk cable manager
- Suitable for stand-up height desks up to 1270 mm
- Easy to adjust the cable worm by adding/removing elements
- Weighted floor plate for stability
- Suitable for 28 cables of 7 mm thickness

Short summary description Dataflex Addit cable worm 127 cm 212:
This short summary of the Dataflex Addit cable worm 127 cm 212 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Addit cable worm 127 cm 212, Silver, 1 pc(s), 140 mm

Long summary description Dataflex Addit cable worm 127 cm 212:
This is an auto-generated long summary of Dataflex Addit cable worm 127 cm 212 based on the first three specs of the first five spec groups.

Dataflex Addit cable worm 127 cm 212. Product colour: Silver, Quantity per pack: 1 pc(s). Width: 140 mm

Features
Product colour *
Silver
Quantity per pack
1 pc(s)
Weight & dimensions
Width
140 mm
Brand Image Product code Product Stock Price from
Dataflex Addit cable worm 127 cm 210 Dataflex Addit cable worm 127 cm 210
(show image)
34.210 Addit cable worm 127 cm 210 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable worm 82 cm 200 Dataflex Addit cable worm 82 cm 200
(show image)
34.200 Addit cable worm 82 cm 200 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Cable Worm Element 232 Dataflex Cable Worm Element 232
(show image)
34.232 Cable Worm Element 232 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable worm 82 cm 202 Dataflex Addit cable worm 82 cm 202
(show image)
34.202 Addit cable worm 82 cm 202 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 300 cm 303 Dataflex Addit cable protector 300 cm 303
(show image)
31.303 Addit cable protector 300 cm 303 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 150 cm 153 Dataflex Addit cable protector 150 cm 153
(show image)
31.153 Addit cable protector 150 cm 153 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 150 cm 150 Dataflex Addit cable protector 150 cm 150
(show image)
31.150 Addit cable protector 150 cm 150 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Addit cable protector 300 cm 300 Dataflex Addit cable protector 300 cm 300
(show image)
31.300 Addit cable protector 300 cm 300 0.00
(excl. VAT)
0 (incl. VAT)