Dataflex logo

Dataflex Addit cable protector 300 cm 303

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124278
Info modified on:
01 Sept 2023, 14:41:46
Warranty:
5 years
Long product name Dataflex Addit cable protector 300 cm 303:

Addit cable protector 300 cm 303, black

Dataflex Addit cable protector 300 cm 303:

The Cable Protector not only protects the cables running over the floor, it also prevents tripping. The Cable Protector has sloping edges with non-skid ridges and three large cable ducts to separate data and power cables to prevent interference.

- Curved top with ridges provides grip when stepped on
- Suitable for 6 cables of 7 mm thickness
- Enables optimal separation of data and power cables
- Easy to attach to the floor with the adhesive tape
- Dimensions (w x d x h): 83 x 3000 x 15 mm

Short summary description Dataflex Addit cable protector 300 cm 303:

Dataflex Addit cable protector 300 cm 303, Black, Adhesive tape, 1 pc(s), 320 mm, 320 mm, 115 mm

Long summary description Dataflex Addit cable protector 300 cm 303:

Dataflex Addit cable protector 300 cm 303. Product colour: Black, Mounting type: Adhesive tape, Quantity per pack: 1 pc(s). Package width: 320 mm, Package depth: 320 mm, Package height: 115 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.