Bullet Points HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Business 54.6 cm (21.5")
- - 1920 x 1080 pixels 16:9
- - 8 ms 210 cd/m² 1000:1
- - 33.5 W
Warranty:
Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black
:
The long product name of HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ZR22w 21.5-inch S-IPS LCD Monitor
More>>>
HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
The official description of HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The HP ZR22w 21.5 inch Performance Series monitor boasts of the visual performance and energy efficiency that your business require, while being affordable.
Features
Visual Performance
- The ZR22w delivers outstanding visual performance with its S-IPS panel for enhanced color accuracy at ultra-wide viewing angles, 16.7 million displayable colors, Full HD (1920 x 1080 resolution) and 3000:1 dynamic contrast ratio.
Environmentally responsible
- The ZR22w is cost-effective and environmentally responsible with an 85% efficient power supply, at least 25% recycled resin in the chassis and key certifications including: ENERGY STAR® 5.0, EPEAT® Gold and TCO Displays 5.0.
Style and class
- The ZR monitors add style and class to any HP desktops, especially with the stunning new Z Series Workstations (sold separately) - from the coordinated color scheme to the authentic aluminum accents and matching blue LED power indicators.
Better together
- HP Z Workstations (sold separately) are tested with all HP Performance displays and also feature complimentary industrial design and high efficiency power supplies for a smart and power-efficient workstation solution.
Short summary description HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
This short summary of the HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP ZR22w 21.5-inch S-IPS LCD Monitor, 54.6 cm (21.5"), 1920 x 1080 pixels, 8 ms, Black
Long summary description HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
This is an auto-generated long summary of HP ZR22w 21.5-inch S-IPS LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black based on the first three specs of the first five spec groups.
HP ZR22w 21.5-inch S-IPS LCD Monitor. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black