location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC PX ECO keyboard Office USB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KBPC PX ECO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K341-L122
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699280900
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu KBPC PX ECO keyboard Office USB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%) Numeric keypad
  • - White
Warranty: 2 years
Long product name Fujitsu KBPC PX ECO keyboard Office USB White :
The long product name of Fujitsu KBPC PX ECO keyboard Office USB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KBPC PX ECO - USB, 1325g, Black/Grey
More>>>
Fujitsu KBPC PX ECO keyboard Office USB White:
The official description of Fujitsu KBPC PX ECO keyboard Office USB White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu’s KBPC PX ECO keyboard is the perfect contribution to Green IT. The keyboard is made out of 45% renewable raw material with a USB cable which is free of PVC. In addition, the KBPC PX ECO offers all comfort and ergonomics of a first-class level and attracts attention with its impressive modern design and useful extras. Gain more comfort with 5 additional function keys to start applications with only one key stroke. Increase comfort with the attachable palm rest. The power-on switch is always close at hand even if the PC itself is difficult to reach or is placed deliberately out of reach for data security reasons.

Usabilitiy
- Connects to every PC with standard USB interface;
- Additional function keys for quick use of applications;
- Power-on key.

Reliability
- Replaced 45% of plastic material by renewable resources;
- Renewable plastic material is 100% biodegradable;
- Remarkable reduction of the CO2 footprint;
- Keyboard bottom part: 100% made of bio based material (Cellulose);
- Keyboard hand rest: 100% made of wood based material (Lignin);
- Made in Germany quality;
- PVC free USB cable.

Ergonomics
- Stress free and effective use through high contrast keys, ergonomic key design and a soft pressure point;
- Palm rest for better ergonomics included.

Tailor-made
- Customize your keyboard with a specific logo;
- Specific keycap inscriptions for your specific designs.

Modern production technology
- Abrasion-proof keys by using laser printing technology for the keycaps;
- Fully automated production line;
- The highest quality coupled with the best price/performance ratio, guaranteed.

Short summary description Fujitsu KBPC PX ECO keyboard Office USB White:
This short summary of the Fujitsu KBPC PX ECO keyboard Office USB White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KBPC PX ECO, Full-size (100%), Wired, USB, White

Long summary description Fujitsu KBPC PX ECO keyboard Office USB White:
This is an auto-generated long summary of Fujitsu KBPC PX ECO keyboard Office USB White based on the first three specs of the first five spec groups.

Fujitsu KBPC PX ECO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Wrist rest. Cable length: 2 m. Recommended usage: Office. Product colour: White

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Certification
CE, FCC
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
Yes
Product colour *
White
Features
Cable length
2 m
Power
Power source type *
USB
Power consumption
50 mA
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Sustainability
Compliance certificates
RoHS
Weight & dimensions
Keyboard dimensions (WxDxH)
474 x 174 x 37 mm
Keyboard weight
1.32 kg
Other features
Internal
No
Compatible operating systems
Windows Vista/XP/2000/7
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:29:37
Uk has collected 3 expert reviews for Fujitsu KBPC PX ECO keyboard Office USB White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
uk.hardware.info
Updated:
2017-10-31 01:42:32
If you are serious about ergonomics at work or at home, an ergonomic keyboard is definitely a purchase worth considering. The big question is of course what you can buy. We tested nine models to find out what you get for your money.If you sit behind a des...
Bottom line In this article we took a closer look at the world of ergonomic keyboards. As it turns out, there is quite a lot of variation. You can choose a compact as possible keyboard, or one that allows a lot of adjustment. In the case of the former, the Bakker Elk...
0%