Fujitsu logo

Fujitsu ESPRIMO P956/E94+ Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126324
Info modified on:
21 Jun 2024, 03:14:04
Warranty:
3 Years
Long product name Fujitsu ESPRIMO P956/E94+ Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black, Red:

Intel Core i7-6700 (8M Cache, 3.4 GHz), 8GB DDR4 2133MHz SDRAM, 512GB SSD, DVD SuperMulti, Gigabit Ethernet, 280W, Windows 10 Pro 64-bit

Fujitsu ESPRIMO P956/E94+ Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black, Red:

The FUJITSU ESPRIMO P956/E94+ Desktop provides highest manageability, performance and expandability. The Zero Noise PC function supports a pleasant working environment, and the 94% efficient power supply reduces your energy bills. With its innovative Low Power Active Mode feature you are ready for instant communication in the modern office. The use of the same software load within the product series ensures perfect infrastructure compatibility. On retirement, the Fujitsu distinctive EraseDisk function securely wipes your data.

- Easy integration into customers’ existing infrastructure
- Pleasant working environment due to completely quiet system (solid state disk required)
- Be ready for instant communication and a significantly reduced energy bill
- Low power consumption combined with highe levels of performance
- Simple system administration for complex IT infrastructures
- Another example of the Fujitsu commitment to environmental protection and sustainability.

Short summary description Fujitsu ESPRIMO P956/E94+ Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black, Red:

Fujitsu ESPRIMO P956/E94+, 3.4 GHz, Intel® Core™ i7, 8 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO P956/E94+ Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Midi Tower PC Black, Red:

Fujitsu ESPRIMO P956/E94+. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Midi Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.