location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Communicate STX Plus for Skype
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961464-5510 show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year warranty
Long product name Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB :
The long product name of Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QuickCam® Communicate STX PLUS for Skype
More>>>
Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB:
The official description of Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Internet and video calling made easy.

SkypeMake live video calls with the QuickCam® Communicate STX™ PLUS for Skype. High performance optics and RightLight™ Technology provide clear VGA-quality images, even in low light. Use the built-in microphone, or the included high quality headset, for two-way synchronised audio; Logitech's RightSound™ Technology ensures that your conversation comes through crisp and echo-free.

VGA video sensor with RightLight™ technology
Sharper images and video performance even in dim lighting.

Integrated Microphone with RightSound™ technology
Ensures your voice comes through clearly and echo-free.

Switched privacy shade
Makes launching, muting and closing video sessions easy.

Behind-the-head stereo headset
Provides additional audio privacy.

Snapshot button
Taking stills is fast and easy.

Activity light
Lets you know when you're "live."

Flexible clip
Attaches to any monitor or notebook, and stands on a tabletop.

Set-up in 3 quick steps
Logitech software walks you through the process.

Short summary description Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB:
This short summary of the Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech QuickCam Communicate STX Plus for Skype, 1.3 MP, 640 x 480 pixels, 30 fps, 42°, USB, 2 m

Long summary description Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech QuickCam Communicate STX Plus for Skype. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Cable length: 2 m. Package weight: 430 g. Minimum RAM: 64 MB. Minimum storage drive space: 200 MB, Package dimensions (WxDxH): 210 x 85 x 210 mm

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Viewing angle, horizontal
42°
Design
Built-in microphone *
No
Interface *
USB
Cable length
2 m
Packaging data
Package weight
430 g
System requirements
Minimum RAM
64 MB
Other features
Minimum storage drive space
200 MB
Mac compatibility
No
Package dimensions (WxDxH)
210 x 85 x 210 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:25:24
Uk has collected 1 expert review for Logitech QuickCam Communicate STX Plus for Skype webcam 1.3 MP 640 x 480 pixels USB and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2015-01-01 05:25:24
While many webcams vaguely (and sometimes strongly) resemble miniature aliens, Logitechs QuickCam Communicate STXs eyeball shape and glowing blue light (which lets you know the camera is on and transmitting) certainly reinforce that impression. The Q...
Good Easy to set up and use. Includes a built-in microphone, so you can capture both audio and video.
Bad No pan, tilt, or zoom features.
Bottom line While many webcams vaguely (and sometimes strongly) resemble miniature aliens, Logitechs QuickCam Communicate STXs eyeball shape and glowing blue light (which lets you know the camera is on and transmitting) certainly reinforce that impression. The...
80%
Brand Image Product code Product Stock Price from
Targus USB 2.0 webcam 800 x 600 pixels Silver Targus USB 2.0 webcam 800 x 600 pixels Silver
(show image)
AVC02EU USB 2.0 Webcam 0.00
(excl. VAT)
0 (incl. VAT)