location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CarTrek Car Trek 200 navigator Fixed 8.89 cm (3.5") LCD 280 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CarTrek Check ‘CarTrek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car Trek 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘CarTrek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CarTrek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2021 10:19:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CarTrek Car Trek 200 navigator Fixed 8.89 cm (3.5") LCD 280 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 8.89 cm (3.5") Black
  • - Marine (chartplotters, sounders) Outdoor (hiking, trekking) Geocaching (GPS stash hunt) Auto
  • - 320 x 240 pixels
  • - Lithium-Ion (Li-Ion) 1300 mAh
Long product name CarTrek Car Trek 200 navigator Fixed 8.89 cm (3.5") LCD 280 g Black :
The long product name of CarTrek Car Trek 200 navigator Fixed 8.89 cm (3.5") LCD 280 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Car Trek 200 Car Navigation System
More>>>
Short summary description CarTrek Car Trek 200 navigator Fixed 8.89 cm (3.5") LCD 280 g Black:
This short summary of the CarTrek Car Trek 200 navigator Fixed 8.89 cm (3.5") LCD 280 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

CarTrek Car Trek 200, 2D, 8.89 cm (3.5"), 320 x 240 pixels, LCD, SD, 266 MHz

Long summary description CarTrek Car Trek 200 navigator Fixed 8.89 cm (3.5") LCD 280 g Black:
This is an auto-generated long summary of CarTrek Car Trek 200 navigator Fixed 8.89 cm (3.5") LCD 280 g Black based on the first three specs of the first five spec groups.

CarTrek Car Trek 200. Map view options: 2D. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Compatible memory cards: SD. Processor frequency: 266 MHz. Form factor: Fixed, Product colour: Black