location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet HD Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ654A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962575765 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 May 2012
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - LCD
  • - Internal memory: 1024 MB Built-in processor 2800 MHz
Warranty: One-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI :
The long product name of HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet HD Scanner
More>>>
HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI:
The official description of HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring powerful colour copy/scan functions in-house and create an integrated HP scan-copy-print system with the HP Designjet Scanner. You can scan, copy and print at the touch of a button — thanks to an intuitive touchscreen graphical display.

Features

Quickly transform originals into digital documents.
- See high speeds up to 7.6 cm (3 in)/sec for colour and up to 25.4 cm(10 in)/sec for black-and-white scans.
- Take advantage of the HP Designjet Scanner’s high processing speeds to make short work of large files.
- Powerful scan resolution helps you to create images with realistic colours and precise lines that improve upon the original.
- Produce large-format colur and black-and-white scans from wide or thick, rigid originals.

Create an integrated HP scan-copy-print system.
- Obtain consistent colour reproduction with closed-loop colour calibration.
- Integrate with the printer for excellent ease of use, copy quality, and performance.
- Build a powerful, easy-to-use, HP production system using preconfigured drivers and built-in network connectivity which make it easy to print and copy directly to your HP Designjet products.
- Save scanned files in a variety of file formats including PDF, TIFF, JPEG2000 and DWF and easily integrate with third-party applications.

Easily scan and copy at the touch of a button.
- Enjoy easy and intuitive operation with an 8.1 cm (15 ins) touchscreen graphical display.
- Use advanced copy features to streamline your job and make copies quickly and easily
- Enlarge or reproduce images and adjust margins to create ideal images.
- Use the nesting option to save media and make large enlargements easily with the paneling option.
- Tap into seamless network connectivity for easy access using 1000Base-T networking and TCP/IP protocols.

Short summary description HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI:
This short summary of the HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet HD Scanner, 600 x 600 DPI, Sheet-fed scanner, LCD, TIFF, 1024 MB, Intel® Pentium® 4

Long summary description HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI:
This is an auto-generated long summary of HP Designjet HD Scanner Sheet-fed scanner 600 x 600 DPI based on the first three specs of the first five spec groups.

HP Designjet HD Scanner. Optical scanning resolution: 600 x 600 DPI. Scanner type: Sheet-fed scanner, Display: LCD. Scan file formats: TIFF, Internal memory: 1024 MB, Built-in processor: Intel® Pentium® 4. Package dimensions (WxDxH): 1910 x 680 x 760 mm, Package weight: 140 kg. Electromagnetic compatibility: Compliance for Class A ITE products: EU (EMC Directive), Certification: EU RoHS; REACH; WEEE

Scanning
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Display
LCD
Performance
Scan file formats
TIFF
Internal memory
1024 MB
Built-in processor
Intel® Pentium® 4
Processor frequency
2800 MHz
Packaging data
Package dimensions (WxDxH)
1910 x 680 x 760 mm
Package dimensions (W x D x H)
1910.1 x 680 x 760 mm (75.2 x 26.8 x 29.9")
Package weight (imperial)
140.2 kg (309 lbs)
Package weight
140 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
59 - 95 °F
Certificates
Electromagnetic compatibility
Compliance for Class A ITE products: EU (EMC Directive)
Certification
EU RoHS; REACH; WEEE
Weight & dimensions
Weight
92.5 kg
Packaging content
Bundled software
System recovery software for the scanning system, including HP Macroinstaller with Windows drivers for HP Designjet 5x0, 800, 1xx0, 4xx0, 5x00, T6x0, T1xx0, Zxx00 series products
Other features
Network ready
Yes
Scan input modes
On the touchscreen: scan preview, scan to file, scan to DVD/CD, scan to USB, scan to print, collate copy, copy, batch scanning, batch copying, print from list
I/O ports
1 x RJ-45 1 x USB 2.0 1 x IEEE-1394a
Dimensions (WxDxH)
1800 x 850 x 1380 mm
Power requirements
Input voltage (auto ranging): 100 to 240 VAC (+/- 10%), 50/60 Hz, 5 A max
Recommended operating temperature range (T-T)
15 - 35 °C
Safety
EU (LVD and EN60950-1 compliant); Russia (GOST)
Networking features
Gigabit Ethernet
Maximum media width
1067 mm
Minimum scan size
152 x 114 mm
Media types supported
Non-abrasive paper, vellum, Mylar, sepia, blueprints, plastic, film, plastic laminate, foam board, cardboard (No plywood, stone plates, metal plates or abrasive, dirty, rough, sharp edged, metal clamped, or burned surfaces or transparencies)
Functions
Copy, scan
Maximum internal memory
1 GB
Maximum number of copies
1000 copies
Media thickness (imperial)
0.6"
Scan quality (colour, best)
300 DPI
Scan quality (colour, draft)
150 DPI
Maximum scan area (imperial)
106.7 cm (42")
Weight (imperial)
92.5 kg (204 lbs)
Acoustic power emissions
6.3 B(A)
Acoustic pressure emissions (standby)
25 dB(A)
Acoustic pressure emissions
47 dB
Copier settings
Type of original; image crop and align preview; lightness; saturation and RGB controls; sharpen/blur; mirror copy; enlarge/reduce; paneling; tiling; nesting; accounting; batch
Copy resolution (colour text and graphics)
9600 DPI
Linear scan speed (imperial)
Up to 3 in/sec (color, 200 dpi/400 dpi Turbo); up to 10 in/sec (black-and-white, 200 dpi/400 dpi Turbo)
Linear scan speed (metric)
Colour (200 dpi/400 dpi Turbo): up to 8 cm/sec; Black and white (200 dpi/400 dpi Turbo): up to 25 cm/sec
Media handling
Straight-through scan paper path for sheet and cardboard originals
Minimum scan area
152.4 x 114.3 mm (6 x 4.5")
Scan quality (colour, normal)
200 DPI
Acoustic power emissions (standby)
44 dB