HP logo

HP Designjet Z3200 Photo Printer, 44" large format printer Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241123
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Feb 2013
Short summary description HP Designjet Z3200 Photo Printer, 44" large format printer Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:

HP Designjet Z3200 Photo Printer, 44", 2400 x 1200 DPI, PCL 3, Blue, Cyan, Green, Light Cyan, Light magenta, Magenta, Red, Yellow, 12.4ppm, 3.8ppm, 130ml

Long summary description HP Designjet Z3200 Photo Printer, 44" large format printer Colour 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:

HP Designjet Z3200 Photo Printer, 44". Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, Printing colours: Blue, Cyan, Green, Light Cyan, Light magenta, Magenta, Red, Yellow. Maximum print size: 1118 x 1676 mm, Media thickness: 0.8 mm, Maximum roll length: 91.4 m. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100Base-T. Internal memory: 256 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power requirements: 100 - 240v AC, 50/60Hz, Power consumption (typical): 200 W

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.