location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-9000/24
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
  • - MAC address table: 8000 entries
Long product name Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2 :
The long product name of Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP
More>>>
Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2:
The official description of Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 9000/24 is a low-cost managed Gigabit Ethernet switch that is an ideal choice for extending Gigabit connectivity to the edge of the network. The 9000/24 has an 1RU form factor and four combo SFP bays. Management features are available to tailor the switch’s configuration for a customized fit in the network.

Short summary description Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2:
This short summary of the Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP, Managed, L2, Full duplex

Long summary description Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2:
This is an auto-generated long summary of Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2 based on the first three specs of the first five spec groups.

Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 8000 entries

Management features
Switch type *
Managed
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Combo SFP ports quantity
4
SFP/SFP+ slots quantity
4
Console port
RS-232
Network
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Protocols
Data link protocols
Ethernet, Fast Ethernet, Gigabit Ethernet
Design
Safety
UL 1950 (UL/cUL), EN60950 (TUV)
Design
Certification
FCC Class A, EN55022 Class A, VCCI Class A, C0Tick, EN61000-3-2, EN61000-3-3
Performance
Mean time between failures (MTBF)
200000 h
Power
Power consumption (typical)
38 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
3.25 kg
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
440 x 387 x 44 mm
Packet transfer speed
14880-1488000 pps
Power requirements
100-240vAC, 50-60Hz
Brand Image Product code Product Stock Price from
Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE) Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE)
(show image)
AT-8000/8POE-XX 8-port 10/100TX L2 Managed PoE Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100TX x 24 ports PoE FE L2+ Switch w/ 2x Gigabit exp. bays Managed L2+ Power over Ethernet (PoE) 1U White Allied Telesis 10/100TX x 24 ports PoE FE L2+ Switch w/ 2x Gigabit exp. bays Managed L2+ Power over Ethernet (PoE) 1U White
(show image)
AT-8524POE-XX 10/100TX x 24 ports PoE FE L2+ Switch w/ 2x Gigabit exp. bays 0.00
(excl. VAT)
0 (incl. VAT)