location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-port 10/100TX L2 Managed PoE Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8000/8POE-XX
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 8 Console port: RS-232
  • - Switching capacity: 3.6 Gbit/s
  • - AC Power over Ethernet (PoE)
Long product name Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE) :
The long product name of Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-port 10/100TX L2 Managed PoE Switch
More>>>
Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE):
The official description of Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Performance
Allied Telesis managed switch AT-8000/8POE
provides non-blocking, wirespeed switching on
all ports.The switch offers 10/100Mbps ports for
desktop, wireless access point, printer and IP
phone connectivity and 10/100/1000T or SFP
ports for server or backbone connectivity. It also
features broadcast-storm control and full autonegotiation
10/100 ports which automatically
detect speed and duplex modes of attached
devices, allowing the switch to automatically
configure for the best possible performance.

Easy To Use
Allied Telesis AT-8000/8POE is tailored for
small and medium size networks including
hotels, schools and universities. Allied Telesis
AT-8000/8POE switch supports Power over
Ethernet (PoE) which reduces the cost and
complexity of IP communications and wireless
LAN deployments. PoE is an advanced
technology that allows a switch to supply
power and provide Ethernet connectivity at the
same time over category 5 cable to inline
power devices, such as wireless access points,
cameras, IP phones.The PoE ports eliminate the
cost and complexity of running additional
power outlets or cable to inline power devices.

Management
Although a plug & play device, the
AT-8000/8POE switch includes an extensive
range of management features including
Web-based management, Command Line
Interfaces (CLI), SNMP and Telnet.
The AT-8000/8POE switch can be used as a
desktop switch or in a rack.The switch is
MDI/MDI-X on all ports for simple connection
to other hubs and switches. Front panel LEDs
allow users to monitor the switch status providing
simple ‘at a glance’ management.

Rich Feature Set
Richly equipped with features normally found
on higher-priced products the AT-8000/8POE
switch supports RADIUS,VLAN tagging and
more. Bandwidth hungry networks can
streamline traffic with the four priority queues
found in the IEEE 802.1p prioritization feature.
High traffic points can be addressed with the
IEEE 802.1ad link aggregation and LACP feature
supported. Built-in advanced security features,
including security with IEEE 802.1x
authentication help ensure that your devices and
network are protected.

Short summary description Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE):
This short summary of the Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 8-port 10/100TX L2 Managed PoE Switch, Managed, Full duplex, Power over Ethernet (PoE)

Long summary description Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE):
This is an auto-generated long summary of Allied Telesis 8-port 10/100TX L2 Managed PoE Switch Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Allied Telesis 8-port 10/100TX L2 Managed PoE Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RS-232. Full duplex. Switching capacity: 3.6 Gbit/s. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Console port
RS-232
Network
Full duplex
Yes
Data transmission
Switching capacity *
3.6 Gbit/s
Maximum data transfer rate
1 Gbit/s
Security
MAC address filtering
Yes
Design
Safety
UL 1950 (UL/cUL), EN60950 (TUV)
Certification
EN55024 RoHS
Performance
Internal memory
20 MB
Mean time between failures (MTBF)
200000 h
Power
Power source *
AC
Power consumption (typical)
30 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
2.2 kg
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
330 x 228 x 43.2 mm
Connectivity technology
Wired
Power availability
90 W
Power requirements
100-240V@50-60Hz; 2.25A
Electromagnetic emissions
FCC Class A, EN55022 Class A, VCCI Class A, C0Tick, EN61000-3-2, EN61000-3-3
Brand Image Product code Product Stock Price from
Allied Telesis 10/100/1000T x 24 ports managed Gigabit Layer 2+ switch w/ 2 SFP bays L2 Allied Telesis 10/100/1000T x 24 ports managed Gigabit Layer 2+ switch w/ 2 SFP bays L2
(show image)
AT-9424T/SP 10/100/1000T x 24 ports managed Gigabit Layer 2+ switch w/ 2 SFP bays 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2 Allied Telesis 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP L2
(show image)
AT-9000/24 10/100/1000T x 24 ports managed Gigabit Ethernet switch w/ 4 SFP 0.00
(excl. VAT)
0 (incl. VAT)