location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio T10 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio T10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19081
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:57:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax Optio T10 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 4x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Pentax Optio T10 6 MP CCD Silver :
The long product name of Pentax Optio T10 6 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optio T10
More>>>
Short summary description Pentax Optio T10 6 MP CCD Silver:
This short summary of the Pentax Optio T10 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio T10, 6 MP, CCD, 3x, 155 g, Silver

Long summary description Pentax Optio T10 6 MP CCD Silver:
This is an auto-generated long summary of Pentax Optio T10 6 MP CCD Silver based on the first three specs of the first five spec groups.

Pentax Optio T10. Megapixel (approx.): 6 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 155 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:32:50
Uk has collected 14 expert reviews for Pentax Optio T10 6 MP CCD Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
fhm.com.ph
Updated:
2017-03-01 10:32:50
Don't fancy unsightly buttons on your digicam? Pentax has come up with a simple solution: get rid of them! Boasting a one of a kind three-inch touch screen, the Optio T10 does away with the confusion. It also features a 3-inch high-def LCD and 6-megapixel...
0%
T3.com
Updated:
2017-03-01 10:32:50
This slender shooter includes a massive three-inch touchscreen LCD, which lets you run through menus like lager through a digestive system, scroll round large or zoomed images with ease and even draw or write on your snaps.Menus are made even simpler...
Good Solid build quality and great looks, Excellent touchscreen, Fun features...
Bad Sluggish focusing...
Bottom line Stunning looks combine with chocolate-smooth touchscreen operation to produce a top-flight camera. Snap it up!...
100%
thestar.com.my
Updated:
2017-03-01 10:32:50
Getting a feel for Pentax Optio T10 (Pentax Corp) Compact digital camera Lens: 6.2 ? 18.6mm (37.5 ? 112.5mm, 35mm equivalent) Shutter: 4sec - 1/2,000sec ISO range: 80 - 400 Exposure modes: P, A, S, M, Scene modes Viewfinder: 3in external LCD Battery:...
Good Innovative and relatively easy-to-use touchscreen interface; customisable menus; surprisingly good edge to edge sharpness.
Bad Slow shottoshot times; aggressive noise reduction at high ISO settings.
Bottom line Shooting speed is about average – about one shot every second in continuous shooting mode.In single shot mode, the camera is not particularly fast either – taking about 3-4 seconds to take a shot after you press the shutter.Picture quality fro...
0%
pocket-lint.com
Updated:
2017-03-01 10:32:50
The Pentax Optio T10 is a lovely-to-look-at digital camera that provides a fun touch-screen slant to camera control...
Good Excellent metering, great colour, great build and design, beautiful touchscreen...
Bad Image noise, annoying shutter lag, sluggish focusing, many menus...
Bottom line The Pentax Optio T10 is a lovely-to-look-at digital camera that provides a fun touch-screen slant to camera control...
80%
v3.co.uk
Updated:
2017-03-01 10:32:50
A stylish digital compact camera boasting touch screen operation...
60%
Megapixel.net
Updated:
2017-03-01 10:32:50
The satin-finish metal front section of the camera wraps back over the top and bottom and is accentuated by both the chromed ring that surrounds the lens and a thin horizontal strip. The back of the camera provides black plastic areas to hold the camer...
Good Very good image quality outdoors, Excellent colour rendition, Low sensitivity to noise when used outdoors and with bright light, High resolution 3inch touchscreen, Easy to understand interface, Adjustable compression at all image sizes, Excellent const...
Bad Sensitive to noise in interior shot captured with artificial light, Underpowered flash, Images a touch soft focus, Relatively short battery life...
Bottom line The Pentax Optio T10 is a very thin camera — it measures less than 2 cm (0.8 in.) in thickness — very compact, but still equipped with a 3X optical zoom that retracts completely into the body. Moreover, it is equipped with a 6-megapixel C...
87%
letsgodigital.org
Updated:
2017-03-01 10:32:50
of the Pentax Optio T10 will prove to be the starting signal from Pentax to use large format 3 inch monitors with touch-screens in future models. The Pentax Optio T10 digital camera is an attractive camera with a stylish design and a unique operation.
77%
Brand Image Product code Product Stock Price from
Pentax

Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver
(show image)
18606 Optio M10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio E10 1/2.5" 6 MP CCD Silver
(show image)
18536 Optio E10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio W10 1/2.5" 6 MP CCD Silver
(show image)
19032 Optio W10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)