location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio W10 1/2.5" 6 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio W10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19032
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax Optio W10 1/2.5" 6 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Pentax Optio W10 1/2.5" 6 MP CCD Silver :
The long product name of Pentax Optio W10 1/2.5" 6 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optio W10
More>>>
Short summary description Pentax Optio W10 1/2.5" 6 MP CCD Silver:
This short summary of the Pentax Optio W10 1/2.5" 6 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio W10, 6 MP, 1/2.5", CCD, 3x, 155 g, Silver

Long summary description Pentax Optio W10 1/2.5" 6 MP CCD Silver:
This is an auto-generated long summary of Pentax Optio W10 1/2.5" 6 MP CCD Silver based on the first three specs of the first five spec groups.

Pentax Optio W10. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 155 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:21:52
Uk has collected 22 expert reviews for Pentax Optio W10 1/2.5" 6 MP CCD Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
theregister.co.uk
Updated:
2016-11-15 02:21:52
by...
Bottom line The Pentax Optio W10 provides a tough package ideal for the more active among you, though the plastic body may not live up to the rough and tumble of a drop from a great height when mountain climbing or an impact with a submarine rock. However, image...
80%
pocket-lint.com
Updated:
2016-11-15 02:21:52
The Pentax Optio W10 provides a great all-weather package being both JIS Class 8 waterproofed and Class 5 dust proofed...
Good Excellent metering, great colour, good (but plastic) build, great underwater and dust proofing; can dive to down to around 5 feet (1.5m)...
Bad lens softness at the full zoom, limited manual control, no optical viewfinder...
Bottom line The Pentax Optio W10 provides a great all-weather package being both JIS Class 8 waterproofed and Class 5 dust proofed...
80%
Neocamera.com
Updated:
2016-11-15 02:21:52
With so little to complain about and good image quality comparable to the best non-Fuji ultra-compact cameras, the waterproof Pentax Optio W10 is best waterproof ultra-compact digital camera reviewed so until now. Its body is waterproof at depths up t...
80%
letsgodigital.org
Updated:
2016-11-15 02:21:52
The Pentax Optio W10 is a typical example of a small camera aiming at the photographer looking for user convenience and an easy-to-operate camera. This type of user generally isnt keen on having to worry about all sorts of "unnecessary" actions; they...
74%
imaging-resource.com
Updated:
2016-11-15 02:21:52
Pentax Optio W10 Overview By: Dan HavlikReview Date: 09/22/2006 Shooting underwater images with a compact digital camera always seemed self-defeating to me. On the one hand, the beauty of a compact camera is that you can take it anywhere. On the other...
Good Punchy, appealing color Healthy-looking, vibrant skin tones Waterproof body lets you explore fun new photo options. Suitable for taking pictures up of up to five feet underwater at the pool, lake, or beach. Not suitable for snorkeling or scuba diving I...
Bad Soft images at 8x10 size regardless of ISO; camera really only useful for 5x7 prints or smaller. ISO 800 is almost unusable Large LCD but mediocre resolution; much aliasing of lines, lights looked hazy and darks muddy Sluggish all-around performance wi...
Bottom line Though the Pentax Optio W10 has liabilities as an all-around compact digital camera, to judge this waterproof/dustproof model fairly, it must be rated on a curve. Sure the W10s low-light ability isnt up to snuff with the camera producing noisy images...
0%
Techreviews.tv
Updated:
2016-11-15 02:21:52
Video review...
0%
digitalcamerainfo.com
Updated:
2016-11-15 02:21:52
The Pentax Optio W10 is a waterproof compact camera with a 3x zoom lens, 6-megapixel CCD and a list price of $299.95. Though waterproofing might seem like a gimmick ? how many pictures does anyone need of their kids underwater? -- Waterproof cameras ar...
Good – Waterproofing is a great feature Excellent seals – Simple interface – Attractive styling – Picture effects available as post-processing, rather than during shooting...
Bad No manual exposure mode Picture quality lacking Short battery life LCD is hard to see outdoors...
Bottom line The Optio W10s unique benefits are its waterproofing, its simplicity and its styling. Its image quality is by no means outstanding. Still, there will be plenty of people who want a convenient, moderately-priced beach camera or even a snorkeling camera...
0%
steves-digicams.com
Updated:
2016-11-15 02:21:52
The Optio W10 is equipped with Face Recognition AF/AE, a new technology that detects faces and automatically adjusts the focus and corrects the exposure to suit. This technology is particularly effective at preventing ?dropout? photos, where the camera...
0%
trustedreviews.com
Updated:
2016-11-15 02:21:52
Regular visitors to this site may recall my painful experience reviewing the Pentax Optio WPi waterproof compact back in February this year. My theory was that Pentax's PR department was trying to kill me by making me wade into freezing water in the middl...
80%
Brand Image Product code Product Stock Price from
Pentax

Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver
(show image)
18606 Optio M10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio E10 1/2.5" 6 MP CCD Silver
(show image)
18536 Optio E10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio A10 1/1.8" 8 MP CCD Silver
(show image)
18902 Optio A10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio T10 6 MP CCD Silver
(show image)
19081 Optio T10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax OPTIO WPi Digital Foto 6.0 1/2.5" 6 MP CCD Silver
(show image)
18562 OPTIO WPi Digital Foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)