location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XEED X600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1293B003
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 3500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - 355 W
Long product name Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768) :
The long product name of Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCOS technology, XGA, 3500 lumens, 1000:1 contrast, 1.7x zoom, HD compatibility, DVI port
More>>>
Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768):
The official description of Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world’s first projector to feature the astounding clarity of LCOS technology combined with native XGA resolution, the XEED X600 projects superior quality, high-brightness images from a petite frame.

LCOS quality, XGA resolution

The XEED X600 uses LCOS panels to project seamless images that are faithfully reproduced without the 'lattice' effect. The world's first LCOS projector to feature native XGA resolution (1024 x 768 pixels), it offers an economical option for those seeking LCOS-quality projection.

Ultra bright

The XEED X600's ultra-bright 3,500 lumens ensures that projected images are bright and clear, even in well-lit rooms or large venues. Canon's Advanced AISYS optical system optimises the projector's light path, achieving powerful output from a compact, lightweight chassis.

Stunning contrast

Solving the contrast limitations of traditional LCOS projectors, AISYS yields a high 1000:1 contrast ratio for rich, deep colour tones as well as true blacks in dark areas. Incredible detail is provided throughout the entire image.

Near-silent

In Quiet Mode fan noise is reduced to just 31dBA, so viewers are not interrupted by an irritating background whir.

Optical advantage

With a motorised Canon 1.7x wide-angle zoom lens, large images can be projected from a short throwing distance, giving great flexibility in projector placement. The lens is powered so that it can be operated from the control panel and the remote control handset. The lens coating prevents ghosting and flare.

Automatic and easy

The XEED X600 can be set up and controlled with minimal effort. With Auto Focus, the projector detects its distance from the screen, focusing accordingly. Auto Screen Colour Correction adjusts image settings for optimised viewing on different screen colours. Vertical Keystone Correction is automatic, preventing trapezium distortion of the image. The X600 will also automatically detect which input port is in use.

Flicker-free

The double frame-rate drive of the LCOS panels ensures smooth reproduction of moving images, without distracting flicker.

Advanced connectivity, including High Definition

A connection via DVI (Digital Visual Interface) provides the best possible image quality from digital sources. The Aries supports the HDCP standard, allowing high quality playback of encrypted digital content. An optional Network Adapter enables control of the projector via an Ethernet network.

Short summary description Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED X600, 3500 ANSI lumens, LCD, XGA (1024x768), 1000:1, 1016 - 7620 mm (40 - 300"), 85%

Long summary description Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon XEED X600. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 270 W. Focal length range: 21.7 - 35.8 mm. Noise level: 31 dB, Dot clock scanning frequency: 170 MHz. Colour depth: 12 bit, Display diagonal: 17.8 cm (7")

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projector brightness *
3500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
270 W
Lens system
Focal length range
21.7 - 35.8 mm
Video
Full HD *
Yes
Ports & interfaces
Progressive scan output
Yes
Features
Dot clock scanning frequency
170 MHz
Noise level *
31 dB
Features
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Display
Colour depth
12 bit
Display diagonal
17.8 cm (7")
Power
Power consumption (typical) *
355 W
Power consumption (standby) *
290 W
Weight & dimensions
Weight *
4.7 kg
Technical details
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
226 x 114 x 336 mm
Power requirements
100 - 120/200 - 240V AC, 50/60Hz
I/O ports
DVI-I Mini D-sub 15-pin S-Video RCA x 1 stereo mini-jack Mini-DIN 8-pin USB
Lens system
LCOS
Lamp-door protection
Yes
Connectivity technology
Wired
Horizontal resolution
550 lines
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:42:54
Uk has collected 4 expert reviews for Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768) and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Computerpoweruser.com
Updated:
2011-09-25 22:42:50
When you’re on the road, there are few things worse than relying on unknown equipment. The best way to ensure a quality presentation is to bring your own projector, one you know inside and out. Until recently, portable projection systems couldn’t hold...
0%
pcmag.com
Updated:
2011-09-25 22:42:54
Like most people whove seen an LCOS (liquid crystal on silicon) projector in action, Im a big fan of the technology. But until now, even the least expensive LCOS projectors carried price tags of almost $5,000, making it hard to recommend one to a sma...
Good LCOS technology sidesteps common problems with LCD and DLP projectors. Bright image. Good color.
Bad Relatively big and heavy. Volume is too low to be usable.
Bottom line The Canon Realis X600 is the least expensive projector available to date thats built around LCOS, a technology that eliminates problems common to LCD and DLP projectors.
80%
Brand Image Product code Product Stock Price from
Canon XEED SX6 data projector 3500 ANSI lumens LCOS Canon XEED SX6 data projector 3500 ANSI lumens LCOS
(show image)
1231B003 XEED SX6 0.00
(excl. VAT)
0 (incl. VAT)
Canon XEED SX60 data projector 2500 ANSI lumens LCOS Canon XEED SX60 data projector 2500 ANSI lumens LCOS
(show image)
1292B003 XEED SX60 0.00
(excl. VAT)
0 (incl. VAT)