location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED SX60 data projector 2500 ANSI lumens LCOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XEED SX60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1292B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XEED SX60 data projector 2500 ANSI lumens LCOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCOS 2500 ANSI lumens
  • - Lamp
  • - 1500:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - 250 W
Long product name Canon XEED SX60 data projector 2500 ANSI lumens LCOS :
The long product name of Canon XEED SX60 data projector 2500 ANSI lumens LCOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XEED SX60 - 2500 ANSI lumens, LCOS, SXGA+ 1400 x 1050, 1500:1, NSH, DVI
More>>>
Canon XEED SX60 data projector 2500 ANSI lumens LCOS:
The official description of Canon XEED SX60 data projector 2500 ANSI lumens LCOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The XEED SX60 delivers bright, high contrast projection for crystal clear presentations and movies. With SXGA+, near-silent operation and a Home Cinema mode, it’s designed for both business and home use.

Seamless, high-resolution images

The XEED SX60 uses LCOS panels with virtually no gaps between pixels to faithfully project seamless images. With native SXGA+ resolution (1400 x 1050 pixels), it produces precise, sharp images.

Bright projection

2,500 lumens output ensures that your images are bright, even when projected from long throw distances or in daylight. Canon's Advanced AISYS optical system optimises the projector's light path, achieving powerful output from a compact, lightweight chassis.

Cinema at home

The dedicated Home Cinema mode optimises the projector settings for watching films in your living room. Contrast is boosted to 2000:1 for incredibly rich colours, to provide maximum viewing enjoyment. The double frame-rate drive of the XEED SX60 LCOS panels ensures smooth reproduction of moving images, without any annoying flicker.

Stunning contrast

When not in Home Cinema mode, the XEED SX60 still yields an impressively high 1000:1 contrast ratio – with AISYS overcoming the contrast limitations of traditional LCOS projectors. Colour tones are rich and vivid, blacks are deep and inky and incredible detail is provided throughout the entire image.

Whisper quiet

In Quiet Mode the SX60 is virtually silent – a mere 27dBA. Fan noise is reduced to a whisper, so that presentations or films are not interrupted by an irritating background whir.

Optical advantage

With a motorised Canon 1.7x wide-angle zoom lens, large images can be projected from a short throwing distance, giving flexibility in projector placement. The lens is powered, so it can be operated from the remote control handset – you won't even need to leave the couch!

Automatic and easy

The XEED SX60 can be set up with little effort. With Auto Focus, the projector detects its distance from the screen and focuses accordingly. Auto Screen Colour Correction adjusts settings for optimal viewing on different screen colours. Vertical Keystone Correction is automatic, preventing trapezium distortion of the image.

High definition and advanced connectivity

The SXGA+ resolution also ensures faithful reproduction of High Definition sources (720p/1080i). A connection via DVI (Digital Visual Interface) provides optimum image quality from digital sources, including HD images. The XEED SX60 supports the HDCP standard, for high quality playback of encrypted digital content.

Short summary description Canon XEED SX60 data projector 2500 ANSI lumens LCOS:
This short summary of the Canon XEED SX60 data projector 2500 ANSI lumens LCOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED SX60, 2500 ANSI lumens, LCOS, 1500:1, 1016 - 7620 mm (40 - 300"), 88%, 15 - 100 kHz

Long summary description Canon XEED SX60 data projector 2500 ANSI lumens LCOS:
This is an auto-generated long summary of Canon XEED SX60 data projector 2500 ANSI lumens LCOS based on the first three specs of the first five spec groups.

Canon XEED SX60. Projector brightness: 2500 ANSI lumens, Projection technology: LCOS, Contrast ratio (typical): 1500:1. Light source type: Lamp, Lamp type: NSH, Lamp power: 180 W. Focal length range: 21.7 - 35.8 mm, Digital zoom: 1.7x. Noise level: 27 dB, Dot clock scanning frequency: 170 MHz. Display diagonal: 17.8 cm (7")

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projector brightness *
2500 ANSI lumens
Projection technology *
LCOS
Contrast ratio (typical) *
1500:1
Uniformity
88%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
180 W
Lens system
Focal length range
21.7 - 35.8 mm
Digital zoom
1.7x
Video
Full HD *
Yes
Ports & interfaces
Progressive scan output
Yes
Features
Dot clock scanning frequency
170 MHz
Noise level *
27 dB
Features
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Display
Display diagonal
17.8 cm (7")
Power
Power consumption (typical) *
250 W
Power consumption (standby) *
225 W
Weight & dimensions
Weight *
4.6 kg
Technical details
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
226 x 336 x 114 mm
Power requirements
100 - 120/200 - 240V AC, 50/60Hz
I/O ports
DVI-I Mini D-sub 15-pin S-Video RCA x 1 Mini-DIN 8-pin USB
Lens system
LCOS
Lamp-door protection
Yes
Connectivity technology
Wired
Horizontal resolution
550 lines
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:21:05
Uk has collected 7 expert reviews for Canon XEED SX60 data projector 2500 ANSI lumens LCOS and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
smarthouse.com.au
Updated:
2011-11-04 08:06:37
Alvin Gold reviews a home cinema projector from Canon with no HDMI connectivity and a 4:3 native picture resolution. So why is he still impressed? There seems to be a standard technical specification for projectors towards which all the leading models...
80%
studiodaily.com
Updated:
2011-08-14 03:21:00
In an era of increasingly specialized devices, can one projector serve two different high-end markets? That’s the goal of the Canon REALiS SX60, which could well be an excellent choice if you’re looking for a high-resolution projector optimize...
80%
soundandvision.com
Updated:
2011-08-14 03:21:01
Most people know Canon as a maker of cameras, camcorders, and printers. But the company also produces plenty of other stuff, including video front projectors. After learning that Canons Realis SX60 ($5,000), an LCoS-based model mainly intended for in...
0%
projectorreviews.com
Updated:
2011-08-14 03:21:03
The Realis SX60 is certainly one versatile projector. In this summary, well look at what its strengths and weaknesses are, and what applications the SX60 will perform exceptionally well at. Its Home Cinema mode, will attract some home theater follo...
0%
Brand Image Product code Product Stock Price from
Canon XEED SX6 data projector 3500 ANSI lumens LCOS Canon XEED SX6 data projector 3500 ANSI lumens LCOS
(show image)
1231B003 XEED SX6 0.00
(excl. VAT)
0 (incl. VAT)
Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768) Canon XEED X600 data projector 3500 ANSI lumens LCD XGA (1024x768)
(show image)
1293B003 XEED X600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)