location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-8000S/16 Layer 2 Managed Fast Ethernet Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8000S/16
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch :
The long product name of Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AT-8000S/16 16-port 10/100TX L2 / 10/100/1000T (RJ-45)
More>>>
Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch:
The official description of Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The small form factor AT-8000S/16 provides line-rate Layer 2 switching in an affordable, fixed-configuration platform.Featuring easy
installation and exceptional reliability,this 10/100 switch comes with one gigabit uplink port with the option of the integrated Copper
10/100/1000 port or a 100 or 1000 SFP slot for fiber connectivity.
Key Features
Easy,Well Known Management
- Industry Standard CLI
- Simple intuitive,full features Allied Telesis Web Interface
- Secure encrypted WEB and CLI management with SSH v2 and SSL
- SNMP
Affordable Truly Stackable 10/100 Switching Platform
- Single IP address Stack management
- 4Gig Resilient Ring Stacking Architecture
- Across Stack Link Aggregation
- Across Stack VLAN configuration
- Across Stack Port Mirroring
- Redundant standby stack master
All the QoS Needed in the Wiring Closet for Today’s Voice and Data Networking
- 8 Priorities assigned to 4 queues
- 802.1p for Layer 2 QoS
- DSCP (Diffserv) for Layer 3 QoS
- 802.1p to DSCP remarking traffic ready for transport to the Layer 3 core of the network.
Securing the Network at its Most Vulnerable Point
- 802.1x and RADIUS network login:for advance control of user authentication and accountability.
- Guest VLAN:to ensure visitors or unauthorized users connect only to services defined by IT.E.g. Internet.
- TACACS+:for ease of management security administration
Small Form Factor
- Standalone switch for remote locations or where stacking is not required.
- Silent operation (fanless)

Short summary description Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch:
This short summary of the Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch, 8000 entries, 1 Gbit/s, 1.95 kg, Web, CLI, Telnet, Serial, SNMP v1 & v2c, RMON 1, 30 x 230.5 x 43.2 mm, 1488000pps

Long summary description Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch:
This is an auto-generated long summary of Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch based on the first three specs of the first five spec groups.

Allied Telesis AT-8000S/16 Layer 2 Managed Fast Ethernet Switch. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Weight & dimensions
Weight
1.95 kg
Other features
Management platform
Web, CLI, Telnet, Serial, SNMP v1 & v2c, RMON 1
Dimensions (WxDxH)
30 x 230.5 x 43.2 mm
I/O ports
16 x 10/100TX L2 1x RS-232
Packet transfer speed
1488000pps
Networking features
Ethernet, Fast Ethernet