location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pentium4 661 + Desktop Board D102GGC2L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1184009+1205827
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® 4 3.6 GHz
  • - 2 MB L2 LGA 775 (Socket T)
  • - 90 nm
Long product name Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2 :
The long product name of Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pentium 4 661 3.60GHz, 2MB L2, 800MHz FSB, LGA775, HT, EM64T + Desktop Board D102GGC2L
More>>>
Short summary description Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2:
This short summary of the Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium4 661 + Desktop Board D102GGC2L, Intel® Pentium® 4, LGA 775 (Socket T), 90 nm, Intel, 3.6 GHz, 2 MB

Long summary description Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2:
This is an auto-generated long summary of Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2 based on the first three specs of the first five spec groups.

Intel Pentium4 661 + Desktop Board D102GGC2L. Processor family: Intel® Pentium® 4, Processor socket: LGA 775 (Socket T), Processor lithography: 90 nm

Brand Image Product code Product Stock Price from
Intel

Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2
(show image)
1184114+1223798 Pentium4 631 + Desktop Board D865GSAL 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 631 + Desktop Board D102GGC2L processor 3 GHz 2 MB L2
(show image)
1184114+1205827 Pentium4 631 + Desktop Board D102GGC2L 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 631 + Desktop Board D101GGC processor 3 GHz 2 MB L2
(show image)
1184114+1139776 Pentium4 631 + Desktop Board D101GGC 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 641 + Desktop Board D865GSAL processor 3.2 GHz 2 MB L2
(show image)
1184013+1223798 Pentium4 641 + Desktop Board D865GSAL 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 641 + Desktop Board D102GGC2L processor 3.2 GHz 2 MB L2
(show image)
1184013+1205827 Pentium4 641 + Desktop Board D102GGC2L 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 641 + Desktop Board D101GGC processor 3.2 GHz 2 MB L2
(show image)
1184013+1139776 Pentium4 641 + Desktop Board D101GGC 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 651 + Desktop Board D865GSAL processor 3.4 GHz 2 MB L2
(show image)
1184011+1223798 Pentium4 651 + Desktop Board D865GSAL 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 651 + Desktop Board D102GGC2L processor 3.4 GHz 2 MB L2
(show image)
1184011+1205827 Pentium4 651 + Desktop Board D102GGC2L 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 651 + Desktop Board D101GGC processor 3.4 GHz 2 MB L2
(show image)
1184011+1139776 Pentium4 651 + Desktop Board D101GGC 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Pentium4 661 + Desktop Board D865GSAL processor 3.6 GHz 2 MB L2
(show image)
1184009+1223798 Pentium4 661 + Desktop Board D865GSAL 0.00
(excl. VAT)
0 (incl. VAT)