Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pentium4 631 + Desktop Board D865GSAL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1184114+1223798
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIntel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5198
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 18 May 2020 10:16:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2 :
The short editorial description of Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2

Pentium 4 631, 3.0GHz, 2MB L2, 800MHz FSB, LGA775, HT, EM64T + Desktop Board D865GSAL
More>>>
Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2:
The official marketing text of Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2 as supplied by the manufacturer

The Intel® Pentium® 4 Processor is designed to deliver performance across usages—such as image processing, video content creation, games and multimedia—where end-users can truly appreciate the performance. With a PC based on the Intel® Pentium® 4 Processor with HT Technology, you get advanced performance and multitasking capabilities for today's digital home and digital office applications.

Versatility, performance and reliability to meet all your computing needs
Everyone wants something different from their computer—work, play, Internet, music, learning and more. A PC featuring the Intel® Pentium® 4 Processor opens the door to many new experiences. It's as versatile as you are.

Greater performance with Hyper-Threading Technology (HT Technology)
Hyper-threading enables multi-threaded software applications to execute two software threads in parallel, thereby improving system responsiveness. Intel Pentium 4 Processors enabled with HT Technology deliver performance and multitasking gains that result in increased productivity and efficiency.

Improved Power Management with Enhanced Intel SpeedStep® Technology
Intel Pentium 4 Processors that are enabled with Enhanced Intel SpeedStep® Technology allow the operating system to adjust the processor clock down when running applications that require less power. Increased power efficiency brings savings.

Scalability and performance with Intel® EM64T
Intel® Extended Memory 64 TechnologyΦ (Intel® EM64T) can improve performance by allowing the system to address more than 4 GB of both virtual and physical memory. Intel EM64T also provides support for 64 bit computing to help handle the applications of tomorrow.

Execute Disable Bit functionality protects your investment
Execute Disable Bit can prevent certain classes of malicious "buffer overflow" attacks when combined with a supporting operating system.

Short summary description Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2:
This short summary of the Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Intel Pentium4 631 + Desktop Board D865GSAL, Intel® Pentium® 4, 3 GHz, LGA 775 (Socket T), 65 nm, Intel, 800 MHz

Long summary description Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2:
This is an auto-generated long summary of Intel Pentium4 631 + Desktop Board D865GSAL processor 3 GHz 2 MB L2 based on the first three specs of the first five spec groups.

Intel Pentium4 631 + Desktop Board D865GSAL. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz, Processor socket: LGA 775 (Socket T)

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
65 nm
Processor
Box *
Plastic or metal shell/container for components.
No
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor cache
2 MB
Processor cache type
L2
Brand Image Product code Product Stock Price from
Intel Pentium4 651 + Desktop Board D101GGC processor 3.4 GHz 2 MB L2 Intel Pentium4 651 + Desktop Board D101GGC processor 3.4 GHz 2 MB L2
(show image)
1184011+1139776 Pentium4 651 + Desktop Board D101GGC 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 631 + Desktop Board D101GGC processor 3 GHz 2 MB L2 Intel Pentium4 631 + Desktop Board D101GGC processor 3 GHz 2 MB L2
(show image)
1184114+1139776 Pentium4 631 + Desktop Board D101GGC 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 631 + Desktop Board D102GGC2L processor 3 GHz 2 MB L2 Intel Pentium4 631 + Desktop Board D102GGC2L processor 3 GHz 2 MB L2
(show image)
1184114+1205827 Pentium4 631 + Desktop Board D102GGC2L 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 641 + Desktop Board D865GSAL processor 3.2 GHz 2 MB L2 Intel Pentium4 641 + Desktop Board D865GSAL processor 3.2 GHz 2 MB L2
(show image)
1184013+1223798 Pentium4 641 + Desktop Board D865GSAL 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2 Intel Pentium4 661 + Desktop Board D102GGC2L processor 3.6 GHz 2 MB L2
(show image)
1184009+1205827 Pentium4 661 + Desktop Board D102GGC2L 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 641 + Desktop Board D102GGC2L processor 3.2 GHz 2 MB L2 Intel Pentium4 641 + Desktop Board D102GGC2L processor 3.2 GHz 2 MB L2
(show image)
1184013+1205827 Pentium4 641 + Desktop Board D102GGC2L 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 651 + Desktop Board D102GGC2L processor 3.4 GHz 2 MB L2 Intel Pentium4 651 + Desktop Board D102GGC2L processor 3.4 GHz 2 MB L2
(show image)
1184011+1205827 Pentium4 651 + Desktop Board D102GGC2L 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 641 + Desktop Board D101GGC processor 3.2 GHz 2 MB L2 Intel Pentium4 641 + Desktop Board D101GGC processor 3.2 GHz 2 MB L2
(show image)
1184013+1139776 Pentium4 641 + Desktop Board D101GGC 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 661 + Desktop Board D865GSAL processor 3.6 GHz 2 MB L2 Intel Pentium4 661 + Desktop Board D865GSAL processor 3.6 GHz 2 MB L2
(show image)
1184009+1223798 Pentium4 661 + Desktop Board D865GSAL 0,00
(excl. VAT)
0,00 (incl. VAT)
Intel Pentium4 651 + Desktop Board D865GSAL processor 3.4 GHz 2 MB L2 Intel Pentium4 651 + Desktop Board D865GSAL processor 3.4 GHz 2 MB L2
(show image)
1184011+1223798 Pentium4 651 + Desktop Board D865GSAL 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details