location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com 3CRWER200-75-ME wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3CRWER200-75-ME
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CRWER200-75-ME
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name 3com 3CRWER200-75-ME wireless router :
The long product name of 3com 3CRWER200-75-ME wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OfficeConnect Wireless 108 Mbps 11g Cable/DSL Router
More>>>
Short summary description 3com 3CRWER200-75-ME wireless router:
This short summary of the 3com 3CRWER200-75-ME wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

3com 3CRWER200-75-ME, ADSL

Long summary description 3com 3CRWER200-75-ME wireless router:
This is an auto-generated long summary of 3com 3CRWER200-75-ME wireless router based on the first three specs of the first five spec groups.

3com 3CRWER200-75-ME. Networking standards: IEEE 802.11b. Switching protocols: OFDM, CCK, Data link protocols: NAT/PAT (vs TCP & UDP), CHAP, IPCP, SNTP. Safety: UL60950-1, CSA 22.2 No.60950-1-03, EN 60950-1: 2001, IEC 60950-1: 2001. Power consumption (typical): 15 W. Weight: 592 g

Brand Image Product code Product Stock Price from
Belkin

Belkin Wireless G+ MIMO Router wireless router
(show image)
F5D9230QS4 Wireless G+ MIMO Router 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless Access Point Router w/ 4-Port Switch 802.11g wireless router Linksys Wireless Access Point Router w/ 4-Port Switch 802.11g wireless router
(show image)
WRT54G-UK Wireless Access Point Router w/ 4-Port Switch 802.11g 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router w/Speedbooster wireless router Linksys Wireless-G Broadband Router w/Speedbooster wireless router
(show image)
WRT54GS-DE Wireless-G Broadband Router w/Speedbooster 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Broadband Router w/Speedbooster wireless router Linksys Wireless-G Broadband Router w/Speedbooster wireless router
(show image)
WRT54GS-UK Wireless-G Broadband Router w/Speedbooster 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GS wireless router Linksys WRT54GS wireless router
(show image)
WRT54GS-EU WRT54GS 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GL wireless router Fast Ethernet Black, Blue Linksys WRT54GL wireless router Fast Ethernet Black, Blue
(show image)
WRT54GL-DE WRT54GL 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GL wireless router Fast Ethernet Black, Blue Linksys WRT54GL wireless router Fast Ethernet Black, Blue
(show image)
WRT54GL-UK WRT54GL 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G Router Linksys Wireless-G Router
(show image)
WRT54GL-EU Wireless-G Router 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Compact Wireless-G Broadband wireless router Linksys Compact Wireless-G Broadband wireless router
(show image)
WRT54GC-DE Compact Wireless-G Broadband 0.00
(excl. VAT)
0 (incl. VAT)
Linksys WRT54GC wireless router Linksys WRT54GC wireless router
(show image)
WRT54GC-UK WRT54GC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)