Linksys logo

Linksys Compact Wireless-G Broadband wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222397
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys Compact Wireless-G Broadband wireless router:

Linksys Compact Wireless-G Broadband, 13 channels, WEP, FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA, 0 - 40 °C, -20 - 70 °C, 20 - 80%

Long summary description Linksys Compact Wireless-G Broadband wireless router:

Linksys Compact Wireless-G Broadband. Channels quantity: 13 channels. Security algorithms: WEP. Certification: FCC, IC-03, CE, Wi-Fi (802.11b, 802.11g), WPA. Minimum processor: 200 MHz, Minimum RAM: 64 MB. Weight: 141 g

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.