location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare DLT-V4I SATA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27790
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - LVD / SATA 1.0
  • - Data storage type: DLT 2:1 5.25"
  • - Native capacity: 160 GB Compressed capacity: 320 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 14 W
Warranty: 3 year
Long product name Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB :
The long product name of Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TapeWare DLT-V4I SATA 160 - 320 Gb
More>>>
Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB:
The official description of Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- Based on leading Quantum DLT-Technology
- Stores up to 320 GB* of data on one data cartridge
- Up to 72.0* GB/h data transfer rate
- Multiple connection possibilities with SCSI- and SATA-Interface
- Including DLTSageTM: monitors drive and media health
- MTBF of 250,000 hours (@ 100% duty cycle)
- Compares the data while writing (Read While Write), theoretical no
verify necessary
- WORM (Write Once Read Many) support with DLTIceTM, on normal
DLT-VS1 media
- Backwards read compatible to DLT-1, DLT-VS80 and DLT-VS160
- Seven generation roadmap with up to 2-3 TB of capacity
- Supports virtually most OS and platforms e.g.Windows (NT, 2000, XP,
2003),MAC OS, NetWare (5.x, 6.x), Linux (Kernel 2.2.5 or higher), Unix,
Sun Solaris (8, 9, 10.x), Silicon Graphics (IRIX 6.5.16), IBM AIX (5.2.0)
- Freecom DLT V4-Devices including 3 years Rapid-Exchange-Service

Short summary description Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB:
This short summary of the Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DLT -V4I SATA, Storage drive, Tape Cartridge, LVD / SATA 1.0, 2:1, DLT, 5.25"

Long summary description Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB:
This is an auto-generated long summary of Freecom TapeWare DLT -V4I SATA Storage drive Tape Cartridge 160 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DLT -V4I SATA. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD / SATA 1.0. Native capacity: 160 GB, Compressed capacity: 320 GB, Drive device, buffer size: 32 MB. Sustained data transfer rate (compressed): 20 MB/s, Sustained data transfer rate (native): 10 MB/s. Power consumption (typical): 14 W. Weight: 1.36 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
LVD / SATA 1.0
Internal *
Yes
Data storage type
DLT
Compression ratio *
2:1
Form factor
5.25"
Access time
84000 ms
Product colour
Black
Mean time between failures (MTBF)
250000 h
Compatible operating systems
- Windows (NT, 2000, XP, 2003) - MAC OS - NetWare (5.x, 6.x) - Linux (Kernel 2.2.5 or higher) - Unix - Sun Solaris (8, 9, 10.x) - Silicon Graphics (IRIX 6.5.16) - IBM AIX (5.2.0)
Certification
FCC part 15 Class B (ANSI C63.4: 1992, CISPR22: 1997) & EMC Directive (89/336/EEC) & EN55022: 1998, Class B &CISPR 22: 1997, Class B & VCCI Class B & CNS 13438 & AS/NZS 3548 & ICES – 0003; Low Voltage Directive (73/23/EEC) & UL 1959: 1995 & CSA C22.2 #950 & EN 60950/ A11: 1997 & IEC 60950/ A4: 1996; 2002/ 95/ EC & 2002/ 96/ EC (RoHS and WEEE)
Storage
Native capacity *
160 GB
Storage
Compressed capacity *
320 GB
Drive device, buffer size
32 MB
Data transmission
Sustained data transfer rate (compressed)
20 MB/s
Sustained data transfer rate (native)
10 MB/s
Power
Power consumption (typical)
14 W
Weight & dimensions
Weight
1.36 kg
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-153 - 9144 m
Other features
Dimensions (WxDxH)
42.2 x 147.6 x 225.3 mm
Data compression
DLZ
Brand Image Product code Product Stock Price from
Freecom TapeWare DLT -V4i SCSI Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4i SCSI Storage drive Tape Cartridge 160 GB
(show image)
26354 TapeWare DLT-V4i SCSI 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB
(show image)
26356 TapeWare DLT-V4es SCSI 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -V4i SATA Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT -V4i SATA Storage drive Tape Cartridge 160 GB
(show image)
26355 TapeWare DLT-V4i SATA 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT-V4i SCSI Storage drive Tape Cartridge Freecom TapeWare DLT-V4i SCSI Storage drive Tape Cartridge
(show image)
22994 TapeWare DLT-V4i SCSI 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT TapeWare SDLT-320i Storage drive Tape Cartridge 160 GB
(show image)
23694 TapeWare SDLT-320i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-320es Storage drive Tape Cartridge 160 GB Freecom TapeWare DLT TapeWare SDLT-320es Storage drive Tape Cartridge 160 GB
(show image)
23695 TapeWare SDLT-320es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-600i Storage drive Tape Cartridge 300 GB Freecom TapeWare DLT TapeWare SDLT-600i Storage drive Tape Cartridge 300 GB
(show image)
23696 TapeWare SDLT-600i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB Freecom TapeWare DLT TapeWare SDLT-600es Storage drive Tape Cartridge 300 GB
(show image)
23697 TapeWare SDLT-600es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -VS160es Storage drive Tape Cartridge 80 GB Freecom TapeWare DLT -VS160es Storage drive Tape Cartridge 80 GB
(show image)
20385 TapeWare DLT-VS160es 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare DLT -VS160i Storage drive Tape Cartridge 80 GB Freecom TapeWare DLT -VS160i Storage drive Tape Cartridge 80 GB
(show image)
20384 TapeWare DLT-VS160i 0.00
(excl. VAT)
0 (incl. VAT)