Freecom logo

Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33189
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years Rapid-Exchange-Service
Long product name Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB:

TapeWare DLT-V4es External EZ-Kit SCSI 160-320GB

Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB:

Key features:
- Based on leading Quantum DLT-Technology
- Stores up to 320 GB of data on one data cartridge
- Up to 72.0 GB/h data transfer rate
- Multiple connection possibilities with SCSI-Interface
- Including DLTSage: monitors drive and media health
- MTBF of 250,000 hours @ 100% duty cycle
- Compares the data while writing (Read While Write), theoretical no
verify necessary
- WORM (Write Once Read Many) support with DLTIce, on normal DLT-VS1 media
- Backwards read compatible to DLT-1, DLT-VS80 and DLT-VS160
- Seven generation roadmap with up to 2-3 TB of capacity
- Supports virtually most OS and platforms e.g.Windows (NT, 2000, XP,
2003),MAC OS, NetWare (5.x, 6.x), Linux (Kernel 2.2.5 or higher), Unix,
Sun Solaris (8, 9, 10.x), Silicon Graphics (IRIX 6.5.16), IBM AIX (5.2.0)

Short summary description Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB:

Freecom TapeWare DAT TapeWare DLT-V4es SCSI, Storage drive, Tape Cartridge, SCSI Ultra 160, 84000 ms, Black, 250000 h

Long summary description Freecom TapeWare DAT TapeWare DLT-V4es SCSI Storage drive Tape Cartridge 160 GB:

Freecom TapeWare DAT TapeWare DLT-V4es SCSI. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI Ultra 160. Native capacity: 160 GB, Compressed capacity: 320 GB, Drive device, buffer size: 32 MB. Supported data transfer rates: 10/20 MB/s. Power requirements: +5V/+12V, Power consumption (typical): 16 W. Weight: 3.63 kg

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.