location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27UK850-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27UK850-W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098110322 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:44
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 27UK850-W user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 27 Inch 4K UHD IPS Monitor
  • - HDR 10
  • - USB Type-C™
  • - sRGB 99% Color Gamut
  • - AMD FreeSync™ Technology
  • - 3-Side Virtually Borderless Display
Long product name LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White :
The long product name of LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 3840 x 2160, IPS, 5 ms, sRGB, 2x HDMI, DisplayPort, USB Type-C, AMD FreeSync, 50 W, 100 - 240 V, VESA 100 x 100, 612.14 x 375.92 x 45.72 mm, 4808.08 g
More>>>
LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White:
The official description of LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDR 10
To more fully realize content creators’ vision, this monitor is compatible with industry-standard HDR10 high dynamic range, supporting specific levels of color and brightness that exceed the capabilities of ordinary monitors.

HDR Effect
The HDR Effect helps transform non-HDR content into high quality video that looks like HDR through its picture quality algorithm.

sRGB 99% (Typ.)
sRGB is the standard color space of ideal color reproduction. So, with over 99% coverage of the sRGB spectrum, this LG monitor is a great solution for professional photographers, graphic designers or anyone looking for highly accurate color.

Virtually Borderless Design
The ultra-thin bezel on three sides of this streamlined display offers a virtually borderless visual experience, without distraction from the precise, gorgeous image. A sleek addition to any desktop.

USB Type-C™
Offering a new generation of convenience, USB Type-C™ports allow 4K video display, data transfer and laptop/mobile device charging, all at the same time over a single cable. Reduce cord clutter and increase efficiency with USB Type-C™.

Advanced Gaming Features
Serious gaming features for serious gamers. Quickly optimize monitor settings to activate Black Stabilizer to reveal superior detail in dark scenes while the Dynamic Action Sync feature assures smooth, fluid gaming action.

On-Screen Control
On-Screen Control puts a host of essential monitor settings into a handy window for quick, easy access. Volume, brightness, picture mode presets, Screen Split 2.0 and Dual Controller and more can now be adjusted with just a few clicks of the mouse, instead of hard buttons on the monitor.

Ergonomic Stand
The sleek design of LG premium monitors is accentuated by the ArcLine stand. The smooth curve of the base provides stability, assuring dependable performance with a touch of elegance.

Short summary description LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White:
This short summary of the LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27UK850-W, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, White

Long summary description LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White:
This is an auto-generated long summary of LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White based on the first three specs of the first five spec groups.

LG 27UK850-W. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, White

Display
Display diagonal *
68.6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
450 cd/m²
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.1554 x 0.1554 mm
Digital horizontal frequency
30 - 135 kHz
Digital vertical frequency
56 - 61 Hz
DDC/CI
Yes
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
3D
No
Factory-calibrated
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Product colour *
Black, White
Certification
UL (cUL), TUV, EPEAT gold, CB, FCC-B, CE, KC, VCCI, EPA, Erp, ROHS, REACH, Windows 10, DisplayPort, FreeSync
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI ports quantity
2
Ports & interfaces
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
HDCP
Yes
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, Finnish, French, Greek, Hindi, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Ukrainian
Number of OSD languages
18
Plug and Play
Yes
Black eQualizer function
Yes
Power
Power consumption (typical) *
32 W
Power consumption (max)
50 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stand included
Yes
Cables included
DC, DVI, DisplayPort, HDMI, USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
613.1 mm
Depth (with stand)
234.2 mm
Height (with stand)
559.5 mm
Weight (with stand)
6.1 kg
Width (without stand)
613.1 mm
Depth (without stand)
44.6 mm
Height (without stand)
364.4 mm
Weight (without stand)
4.8 kg
Packaging data
Package width
690 mm
Package depth
208 mm
Package height
492 mm
Package weight
9 kg
Sustainability
Sustainability certificates
EPEAT Gold
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Source Testseek summary Average rating
Reviews
Updated:
2018-04-03 06:45:52
Uk has collected 28 expert reviews for LG 27UK850-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tomshardware.co.uk
Updated:
2018-08-26 02:57:52
In the not-so-distant past, monitors came in one basic flavor – 60 hertz (Hz) business screens with a basic list of features and adequate performance. As new technologies enabled more accurate color and better video processing, distinct categories appeare...
Good Excellent clarity, Good SDR contrast, HDR10 support, FreeSync, 24p cadence support...
Bad No DCI-P3 color, 60Hz refresh limit, Image adjustments not possible in HDR mode...
Bottom line For a reasonable price, the LG 27UK850 performs as well as the best Ultra HD displays we've reviewed, with strong gaming performance and accurate color calibration for professionals.8/10$633.99AmazonMOREBest Gaming MonitorsMOREHow We Test MonitorsMORE...
0%
tomshardware.com
Updated:
2018-08-26 02:57:52
In the not-so-distant past, monitors came in one basic flavor – 60 hertz (Hz) business screens with a basic list of features and adequate performance. As new technologies enabled more accurate color and better video processing, distinct categories appeare...
Good Excellent clarity, Good SDR contrast, HDR10 support, FreeSync, 24p cadence support...
Bad No DCI-P3 color, 60Hz refresh limit, Image adjustments not possible in HDR mode...
Bottom line For a reasonable price, the LG 27UK850 performs as well as the best Ultra HD displays we've reviewed, with strong gaming performance and accurate color calibration for professionals.8/10$633.99...
80%
monitornerds.com
Updated:
2019-12-12 07:12:51
on AmazonThe LG 27UK850 is a premium, pre-calibrated 4K IPS monitor designed to pair with the latest USB-C devices such as MacBook Pros. This monitor used to sell for almost a grand, but its tenure in the market has already brought to price down...
Bottom line The LG 27UK850 is a prime example of a mixed-use 4K monitor that includes all the right features and qualities. The gorgeous IPS panel is capable of providing superb imaging fidelity, but it needs a bit of help from tweaking. Gaming performance is excelle...
96%
monitornerds.com
Updated:
2019-12-12 07:12:51
Monitor video reviews are in a lot of ways different than the ones we make since they tend to focus more on the user experience that the technical aspects. Watching well-made video reviews and reading detailed reviews such as our work here at Monitornerds...
Bottom line Video reviews are perfect complements to technical reviews like our articles to give you a user-based impression of a specific gaming or professional display. Consulting both will provide you with sufficient knowledge before shopping for your next displa...
0%
Brand Image Product code Product Stock Price from
LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 24BK55WY-B computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black LG 24BK55WY-B computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black
(show image)
24BK55WY-B.AEU 24BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22BK55WY-B computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED Black LG 22BK55WY-B computer monitor 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LED Black
(show image)
22BK55WY-B.AEU 22BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27BK550Y-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black LG 27BK550Y-B computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
27BK550Y-B.AEU 27BK550Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black LG 22MB37PU-B computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
(show image)
22MB37PU-B-AE 22MB37PU-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red
(show image)
32GK850G-B 32GK850G-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)