Adobe logo

Adobe Contribute 3 Desktop publishing 1 license(s) German

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13194
Info modified on:
07 Mar 2024, 15:34:52
Long product name Adobe Contribute 3 Desktop publishing 1 license(s) German:

Contribute 3, GR, Win32/Mac, 1 user

Short summary description Adobe Contribute 3 Desktop publishing 1 license(s) German:

Adobe Contribute 3, Desktop publishing, 1 license(s), Box, German, CD, 120 MB

Long summary description Adobe Contribute 3 Desktop publishing 1 license(s) German:

Adobe Contribute 3. Type: Desktop publishing, License quantity: 1 license(s), Software type: Box. Media types supported: CD. Minimum storage drive space: 120 MB, Minimum RAM: 128 MB, Minimum processor: 300 MHz Intel Pentium II / 500 MHz PowerPC G3. Platform: PC, Mac

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.