location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson High Capacity Toner Cartridge Cyan 2.7k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Capacity Toner Cartridge Cyan 2.7k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050556 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946462660
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:38:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson High Capacity Toner Cartridge Cyan 2.7k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 2700 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson High Capacity Toner Cartridge Cyan 2.7k :
The long product name of Epson High Capacity Toner Cartridge Cyan 2.7k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Capacity Toner Cartridge Cyan 2.7k
More>>>
Short summary description Epson High Capacity Toner Cartridge Cyan 2.7k:
This short summary of the Epson High Capacity Toner Cartridge Cyan 2.7k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson High Capacity Toner Cartridge Cyan 2.7k, 2700 pages, Cyan, 1 pc(s)

Long summary description Epson High Capacity Toner Cartridge Cyan 2.7k:
This is an auto-generated long summary of Epson High Capacity Toner Cartridge Cyan 2.7k based on the first three specs of the first five spec groups.

Epson High Capacity Toner Cartridge Cyan 2.7k. Colour toner page yield: 2700 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
AcuLaser C1600 / CX16 / 16DNF / 16DTNF / 16NF
Quantity per pack *
1 pc(s)
Colour toner page yield *
2700 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
Country of origin
Japan
Weight & dimensions
Package width
110 mm
Package depth
396 mm
Package height
102 mm
Package weight
0.586 g
Logistics data
Products per pallet layer
54 pc(s)
Products per pallet layer (UK)
72 pc(s)
Logistics data
Products per pallet (UK)
270 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
107 cm
Harmonized System (HS) code
84439990
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
107 cm
Products per pallet
225 pc(s)
Master (outer) case width
332 mm
Master (outer) case length
417 mm
Master (outer) case height
355 mm
Products per master (outer) case
9 pc(s)
Other features
Colour
Yes
Print technology
Laser printing
Toner cartridge
Toner cyan
Brand Image Product code Product Stock Price from
Greenman EC1600Y toner cartridge 1 pc(s) Yellow Greenman EC1600Y toner cartridge 1 pc(s) Yellow
(show image)
EC1600Y EC1600Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1600M toner cartridge 1 pc(s) Magenta Greenman EC1600M toner cartridge 1 pc(s) Magenta
(show image)
EC1600M EC1600M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1600C toner cartridge 1 pc(s) Cyan Greenman EC1600C toner cartridge 1 pc(s) Cyan
(show image)
EC1600C EC1600C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman EC1600B toner cartridge 1 pc(s) Black Greenman EC1600B toner cartridge 1 pc(s) Black
(show image)
EC1600B EC1600B 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Epson C13S050554 - For Epson AcuLaser C / CX toner cartridge 1 pc(s) MM Yellow Laser Toner - Epson C13S050554 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)
(show image)
45046DK Yellow Laser Toner - Epson C13S050554 - For Epson AcuLaser C / CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Epson C13S050555 - For Epson AcuLaser C / CX toner cartridge 1 pc(s) MM Magenta Laser Toner - Epson C13S050555 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)
(show image)
45045DK Magenta Laser Toner - Epson C13S050555 - For Epson AcuLaser C / CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Epson C13S050556 - For Epson AcuLaser C / CX toner cartridge 1 pc(s) MM Cyan Laser Toner - Epson C13S050556 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)
(show image)
45044DK Cyan Laser Toner - Epson C13S050556 - For Epson AcuLaser C / CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S050557 - For Epson AcuLaser C / CX toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S050557 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)
(show image)
45043DK Black Laser Toner - Epson C13S050557 - For Epson AcuLaser C / CX 0.00
(excl. VAT)
0 (incl. VAT)
Epson AL-C3000 Toner Black 4.5k Epson AL-C3000 Toner Black 4.5k
(show image)
C13S050213 AL-C3000 Toner Black 4.5k 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)