location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay WE 1381 B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WE 1381 B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11378 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849113789
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 14:35:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Goobay WE 1381 B Black :
The long product name of Goobay WE 1381 B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Banana Jack - Black (Srew Connection)
More>>>
Short summary description Goobay WE 1381 B Black:
This short summary of the Goobay WE 1381 B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay WE 1381 B, Black, 1 pc(s)

Long summary description Goobay WE 1381 B Black:
This is an auto-generated long summary of Goobay WE 1381 B Black based on the first three specs of the first five spec groups.

Goobay WE 1381 B. Product colour: Black. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay WE 1166 W LC BNC-F - M > BNC-F - FM Stainless steel
(show image)
11390 WE 1166 W LC 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1171 BNC-F > BNC Stainless steel
(show image)
11395 WE 1171 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Banana Plug with Screw Connection
(show image)
11684 Banana Plug with Screw Connection 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1092 B Black
(show image)
12104 WE 1092 B 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1092 R Red
(show image)
12105 WE 1092 R 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Banana Plug with Screw Connection, 10 pcs.
(show image)
11683 Banana Plug with Screw Connection, 10 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay WE 1381 R Red
(show image)
11379 WE 1381 R 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black
(show image)
11399 Soft Rubber Stacking Banana Plug, 4 mm hole, resistant to impact, black 0.00
(excl. VAT)
0 (incl. VAT)