location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Euromet PLATEA 139.7 cm (55") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Euromet Check ‘Euromet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLATEA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Euromet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Euromet PLATEA 139.7 cm (55") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 70 kg Black
  • - Maximum screen size: 139.7 cm (55")
  • - Mounting type: Floor
  • - Minimum VESA mount: 800 x 400 mm Maximum VESA mount: 800 x 400 mm
  • - Height adjustment Cable management
Warranty: -
Long product name Euromet PLATEA 139.7 cm (55") Black :
The long product name of Euromet PLATEA 139.7 cm (55") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Minimum screen size 55", Maximum weight 70 kg, Adjustable, VESA 800 x 400 mm, 54 kg, Black
More>>>
Short summary description Euromet PLATEA 139.7 cm (55") Black:
This short summary of the Euromet PLATEA 139.7 cm (55") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Euromet PLATEA, 70 kg, 139.7 cm (55"), 800 x 400 mm, 800 x 400 mm

Long summary description Euromet PLATEA 139.7 cm (55") Black:
This is an auto-generated long summary of Euromet PLATEA 139.7 cm (55") Black based on the first three specs of the first five spec groups.

Euromet PLATEA. Maximum weight capacity: 70 kg, Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 800 x 400 mm, Maximum VESA mount: 800 x 400 mm. Product colour: Black