location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cowon X7, 120GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cowon Check ‘Cowon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7, 120GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11378
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Cowon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cowon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cowon X7, 120GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive
  • - LCD 10.9 cm (4.3") 480 x 272 pixels Touchscreen
  • - Audio formats supported: APE, FLAC, MP3, OGG, WAV, WMA
  • - 16 Ω Equalizer
  • - FM radio Voice recording
  • - Bluetooth
  • - Continuous audio playback time: 103 h Lithium Polymer (LiPo)
Warranty: 1 year
Long product name Cowon X7, 120GB Black :
The long product name of Cowon X7, 120GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.3" TFT LCD (480x272), 120GB, 212g
More>>>
Short summary description Cowon X7, 120GB Black:
This short summary of the Cowon X7, 120GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cowon X7, 120GB, LCD, FM radio, 212 g, Black

Long summary description Cowon X7, 120GB Black:
This is an auto-generated long summary of Cowon X7, 120GB Black based on the first three specs of the first five spec groups.

Cowon X7, 120GB. Display: LCD, Touchscreen. FM radio. Voice recording. Continuous audio playback time: 103 h. Weight: 212 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 02:11:00
Uk has collected 16 expert reviews for Cowon X7, 120GB Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2012-01-13 02:10:59
Smartphones such as the Apple iPhone 4 and Android handsets may be the dominant devices for playing music and video on the commute, but for longer trips there's room for a portable media player that offers serious sound quality and an insanely long ba...
Good Superb sound quality; battery life of up to 80 hours for audio...
Bad The display isn't great, and support for video file formats is limited.
Bottom line The Cowon X7 looks like an old-fashioned PDA, and its touchscreen isn't significantly more responsive - but appearances can be deceptive. The X7 proves its worth on long journeys with a huge battery life and rugged build quality, both of which are high...
80%
expertreviews.co.uk
Updated:
2012-01-13 02:10:59
When it was announced last year, Cowon's X7 touchscreen media player was set to be an Android device, with all the advantages and support associated with Google's mobile operating system. Unfortunately, the promise of Android never materialised, and th...
Bottom line The X7 isn't as pretty or as glossy as some of its rivals, but if you want a big, good-quality screen, great sound and an unfeasibly massive battery life, this is the media player for you...
80%
whathifi.com
Updated:
2012-01-13 02:10:59
The X7 is looking to challenge the iPod Classic as a roomy source for media. A 120GB hard disk drive (and 2GB of flash), large, PDA-style screen, and exhaustive features and format support are its key selling points.It also has an FM radio, sound reco...
Good Great sound from all file types, easy to use, bass weight...
Bad Screen lacks some detail and resolution...
100%
theregister.co.uk
Updated:
2012-01-13 02:10:59
Hard drive media players are becoming something of rarity these days, but that hasn't stopped Cowon going down the HDD route with its latest media player, iAudio the X7, a machine pitched as much against the Apple iPod Classic as at the all-singing, al...
Bottom line Though it only supports standard definition video and doesn't really advance the PMP breed at £230 the 120GB version the X7 is still reasonable value. The sound it produces is good, the screen is a pleasure to watch and the battery life is superb. If...
70%
techtree.com
Updated:
2012-01-13 02:10:59
Expert Review After the launch of the iPod touch, the market was flooded with several touchscreen enabled multimedia players. Cowon themselves have made quite a few of them. But all these models use flash based storage, which means they usually hit...
Good Plenty of storage space, great audio quality, built-in loudspeaker, Bluetooth wireless headphone support, great audio format support, phenomenal battery life...
Bad Thick, bulky design, unimpressive display, no HD video playback, oddly placed controls, unintuitive UI, poor video format support, slow image gallery, proprietary USB cable, low max volume, FAT32 formatting restricts file transfers over 4GB...
Bottom line The Cowon X7 is priced at Rs. 17,500. Now let's be clear, the X7 is a bit of a disaster and we wished Cowon didn't cripple it so much. What is good about the X7 is the massive storage space, the great audio quality, customization options and the incred...
50%
tech2.com
Updated:
2012-01-13 02:10:59
When the Cowon X7 was announced, a certain group of people finally had their prayers answered. There is no doubt Cowon instills the most confidence in audiophiles - matched only by a very select few like Sansa (post-rockboxing) – and their latest devic...
Bottom line The Cowon X7 is a huge disappointment. Its massive storage capacity and amazing battery life coupled with FLAC support and stellar audio quality makes it a great device for audiophiles, but its negatives far outweigh the positives. A poor UI, a Resisti...
50%
engadget.com
Updated:
2012-01-13 02:10:59
We figured Cowon's X7 wouldn't bother passing through the FCC's loose fingertips if it weren't planning on making a stateside debut at some point, and sure enough, the aforesaid media player is gearing up to ship here just two months after its South Korea...
Good Insane battery life, Very capacious, Worldbeating audio quality...
Bad Lowresolution display, No bells, whistles, or apps, Proprietary connector...
Bottom line Cowon's X7 is the definition of a mixed bag. The overall design is lovely, but the low screen resolution, quirky UI and use of a propriety connection cable dampens our excitement. That said, we looped a video for around nine hours before seeing any hints...
80%
toptenreviews.com
Updated:
2012-01-13 02:10:59
If we imagine an evolutionary chart of music players, we might see a phonograph at the beginning followed by a record player, cassette player, CD player and an MP3 player. In the end, to what does all this technological evolution lead? We don’t know wh...
Good It has a large screen, longlasting battery, massive drive space and tons of features...
Bad We wish this MP4 player had a higher screen resolution.
Bottom line This product was made specifically with movie watching in mind...
100%