location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE BL533A backup storage device Storage auto loader & library Tape Cartridge 144 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL533A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL533A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE BL533A backup storage device Storage auto loader & library Tape Cartridge 144 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge
  • - Number of slots (max): 96
  • - 8U
  • - Native capacity: 144 TB Compressed capacity: 288 TB
Long product name HPE BL533A backup storage device Storage auto loader & library Tape Cartridge 144 TB :
The long product name of HPE BL533A backup storage device Storage auto loader & library Tape Cartridge 144 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorageWorks MSL8096 2 LTO-5 Ultrium 3280 Fibre Channel Tape Library
More>>>
Short summary description HPE BL533A backup storage device Storage auto loader & library Tape Cartridge 144 TB:
This short summary of the HPE BL533A backup storage device Storage auto loader & library Tape Cartridge 144 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE BL533A, Storage auto loader & library, Tape Cartridge, 8U, nFC, LTO-5, 144 TB

Long summary description HPE BL533A backup storage device Storage auto loader & library Tape Cartridge 144 TB:
This is an auto-generated long summary of HPE BL533A backup storage device Storage auto loader & library Tape Cartridge 144 TB based on the first three specs of the first five spec groups.

HPE BL533A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 8U. Native capacity: 144 TB, Compressed capacity: 288 TB. Data transfer rate: 2 Gbit/s. Size (imperial): 65.5 cm (25.8"), Weight: 46.6 kg. Dimensions (WxDxH): 65.53 x 102.62 x 67.31 mm

Brand Image Product code Product Stock Price from
HPE

HPE MSL LTO-4 Ultrium 1840 SCSI Drive Upgrade Kit
(show image)
AJ041B MSL LTO-4 Ultrium 1840 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
(show image)
BL540B MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit
(show image)
BL535B MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-3 Ultrium 920 SCSI Drive Upgrade Kit
(show image)
AH173B MSL LTO-3 Ultrium 920 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3000 Fibre Channel Drive Upgrade Kit
(show image)
BL544B MSL LTO-5 Ultrium 3000 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1840 4Gb FC Drive Upgrade Kit
(show image)
AJ042B MSL LTO-4 Ultrium 1840 4Gb FC Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-3 Ultrium 920 SAS Drive Upgrade Kit
(show image)
AH562B MSL LTO-3 Ultrium 920 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit
(show image)
AJ819B MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1760 SAS Drive Upgrade Kit
(show image)
AK383B MSL LTO-4 Ultrium 1760 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP SAS Min-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE465A SAS Min-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)