HP logo

HP LC to LC Multi-mode OM3 2-Fiber 5.0m 1-Pack Fiber Optic Cable InfiniBand/fibre optic cable

Product code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
357473
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LC to LC Multi-mode OM3 2-Fiber 5.0m 1-Pack Fiber Optic Cable InfiniBand/fibre optic cable:

HP LC to LC Multi-mode OM3 2-Fiber 5.0m 1-Pack Fiber Optic Cable

Long summary description HP LC to LC Multi-mode OM3 2-Fiber 5.0m 1-Pack Fiber Optic Cable InfiniBand/fibre optic cable:

HP LC to LC Multi-mode OM3 2-Fiber 5.0m 1-Pack Fiber Optic Cable

Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.