location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX7 Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4233B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999659558
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector
  • - LCOS 4000 ANSI lumens
  • - Lamp
  • - 1000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Auto
  • - 1 W
  • - 360 W
Warranty: 3 years.
Long product name Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS :
The long product name of Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SX7 Mark II - SXGA+, LCOS, 1.7x, 1000:1, HD Ready, 0.7”, 4:3, 275W NSHA, 1400 x 1050
More>>>
Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS:
The official description of Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The XEED SX7 Mark II is ideal for business users and photographers alike. SXGA+ resolution, 4000 lumens and a dedicated ‘Photo’ mode ensure bright, colour-accurate images in any lighting environment.
- Native SXGA+ resolution and LCOS technology for sharp, clear images
- 4000 lumens brightness
- 1000:1 contrast ratio
- 1.7x zoom lens
- ‘PHOTO’ and Adobe RGB image modes
- Auto setup
- Near-silent 32dBA operation
- HD Ready with DVI port

The clearest image quality
In today’s competitive business climate, your professional presentations have to stand out clearly from the rest. That’s where the XEED SX7 Mark II makes all the difference. It projects perfect, seamless images with no gaps between pixels, thanks to advanced LCOS technology. Native SXGA+ resolution (1400 x 1050 pixels) provides superior reproduction of source text, graphics and moving images

Super bright in any surroundings
Benefit from powerful projection with clear images, even when giving presentations in high light levels or large venues. Ultra-bright 4000 lumens and a long-lasting AC lamp, combined with Canon’s AISYS optical system, provide high performance projection at all times.

Vivid colours, deep blacks
Another advantage of Canon’s AISYS optical system is a high 1000:1 contrast ratio. This gives vivid colour tones and true blacks in dark areas, for a richer viewing experience.

Flexible projector placement
The motorised 1.7x wide-angle Canon zoom lens ensures easy projector placement, as even large images can be projected from a short distance. It can be operated from a remote control handset or the control panel. The lens has a special coating to prevent ghosting and flare.

Professional PHOTO image mode
The dedicated ‘Photo’ image mode offers exceptionally accurate colour reproduction of still images in any lighting conditions – as the intensity and tone of the ambient light is automatically taken into account. The projector also features specialised Adobe RGB and sRGB image modes.

Simple auto set-up
Set-up is quick and easy. Auto Focus, Auto Screen Colour Correction, Auto Vertical Keystone Correction and Auto Input Selection provide optimum projector configuration, at the touch of a button.

Near-silent operation
Quiet Mode ensures near-silent operation, with fan noise reduced to just 32dBA. Audiences can concentrate fully on your presentation, without distracting background noise.

HD Ready
The projector is HD Ready, and can faithfully reproduce High Definition images. HD display is enhanced by the DVI (Digital Visual Interface) port, providing the best possible image quality. Support for the HDCP standard allows playback of encrypted digital content.

Optional network adaptor
The projector can be connected an Ethernet network via the optional RS-NA01 Network Adapter – providing remote monitoring and control.

Short summary description Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS:
This short summary of the Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED SX7 Mark II, 4000 ANSI lumens, LCOS, 1000:1, 1016 - 7620 mm (40 - 300"), 1.2 - 9 m, 88%

Long summary description Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS:
This is an auto-generated long summary of Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS based on the first three specs of the first five spec groups.

Canon XEED SX7 Mark II. Projector brightness: 4000 ANSI lumens, Projection technology: LCOS, Contrast ratio (typical): 1000:1. Light source type: Lamp, Lamp type: NSH, Lamp power: 275 W. Focus: Auto, Focal length range: 21.7 - 35.8 mm. Noise level: 32 dB, Dot clock scanning frequency: 170 MHz. RMS rated power: 1 W

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.2 - 9 m
Projector brightness *
4000 ANSI lumens
Projection technology *
LCOS
Contrast ratio (typical) *
1000:1
Uniformity
88%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Digital gamma correction
Yes
Keystone correction, horizontal
± 20°
Keystone correction, vertical
± 20°
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
275 W
Lens system
Focus *
Auto
Focal length range
21.7 - 35.8 mm
Video
HD-Ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
3
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
Yes
Features
Dot clock scanning frequency
170 MHz
Noise level *
32 dB
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Display
Display diagonal
1.78 cm (0.7")
Power
Power consumption (typical) *
360 W
Power consumption (standby) *
7 W
Power consumption (economy mode)
290 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Weight & dimensions
Weight *
4.8 kg
Other features
Aspect ratio
4:3
Audio output
1
Dimensions (WxDxH)
266 x 336 x 114 mm
Power requirements
100V - 240V AC, 50/60H
Resolution
1470000
Connectivity technology
Wired
F-number (relative aperture)
1.85
Source Testseek summary Average rating
Reviews
Updated:
2011-10-14 01:04:38
Uk has collected 1 expert review for Canon XEED SX7 Mark II data projector Standard throw projector 4000 ANSI lumens LCOS and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
toptenreviews.com
Updated:
2011-10-14 01:04:38
Canon is a well-known company when it comes to high-quality and high-performing cameras, camcorders, TVs and projectors. The REALiS SX7 Mark II is just one example of a mid-range LCoS projector designed for home, office or even school use. The compact...
Good The small size of this versatile projector makes it easily portable...
Bad The lack of 1080p HD means you won’t be using this projector for movie watching.
Bottom line The mid-range contrast ratio, high brightness level and small size make it ideal for presentations or for use as a computer monitor...
88%
Country Distributor
Nederland 1 distributor(s)