location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO Mobile V Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO Mobile V6555
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:V6555MRAI1NX
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T6570 2.1 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi
  • - NVIDIA GeForce 8200M G
  • - Bluetooth 2.1+EDR
  • - 2.5 h
  • - Windows 7 Professional
Long product name Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional :
The long product name of Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO Mobile V6555, Intel Core 2 Duo T6570 (2.1GHz, 2MB, 800MHz), 15.4" 1280x800pixel TFT, 4GB (2x 2GB) DDR2 800MHz RAM, 320GB 5400rpm SATA 2.5" HDD, Gigabit Ethernet, IEEE 802.11b/g, DVD Super Multi, WebCam 1.3MP, 2.7kg, Microsoft Windows 7 Professional & Twinload XP Professional
More>>>
Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional:
The official description of Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your gateway to professional mobile working
ESPRIMO Mobile V is the versatile all-round professional notebook for the price-conscious, casual user. These notebooks strikes the balance between robust performance and mobility at very attractive price. A brilliant 39.1 cm (15.4-inch) widescreen plus ergonomic full-sized keyboard ensures maximum working comfort both on the road and in the office.
The products are constantly refreshed to ensure latest technology especially for small and medium enterprises. It features a built-in optical drive and, of course, modem, LAN and Wireless LAN is integrated for easy connectivity. Several models offer also embedded mobile broadband (3G/UMTS).

SPECIAL FEATURES
-Powerful Intel® processors.
-genuine Windows 7 Professional.
-Equipped with all the basics for professional mobile computing.
-Brillant 39.1 cm (15.4-inch) WXGA display.
-Pre-configured systems.

DESIGN SKIN - COLOR UP YOUR LIFE!
Design your notebook according to your personal style! Select from the offered designs for your notebook lid, combine elements or upload your favourite picture.
The skin is as easy to put on as it is easy to remove.
Why hesitate? Have a look at: http://fujitsu.tortoise-design.com

Short summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional:
This short summary of the Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555, Intel® Core™2 Duo, 2.1 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional:
This is an auto-generated long summary of Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555 Intel® Core™2 Duo T6570 39.1 cm (15.4") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO Mobile V Series ESPRIMO Mobile V6555. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows 7 Professional. Weight: 2.7 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T6570
Processor cores
2
Processor threads
2
Processor frequency *
2.1 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor lithography
45 nm
Processor operating modes
32-bit, 64-bit
Processor codename
Penryn
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA GeForce 8200M G
Discrete graphics card *
Yes
Maximum graphics card memory
1.535 GB
Maximum resolution
1920 x 1440 pixels
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
NVIDIA MCP79MVL
Keyboard
Keyboard keystroke
2.5 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Keyboard number of keys
85
Software
Optional operating system supplied
Windows XP Professional
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, EasyGuide, Norton Internet Security, Nero 8 Essentials S
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42841
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
2.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CB, CE!, CE, RoHS
Weight & dimensions
Width
360 mm
Depth
260 mm
Height (front)
2.2 cm
Height (rear)
3.7 cm
Weight *
2.7 kg
Video
Video card features
DirectX 10, DualView
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Type
PC
Compliance industry standards
PXE
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Business/Vista Home Basic/Home Premium/Windows 7 Home Basic/Windows 7 Home Premium
Internal modem
No