location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Notebook Stand II Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Stand II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6047-L2
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Notebook Stand II Silver :
The long product name of Fujitsu Notebook Stand II Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Stand II
More>>>
Fujitsu Notebook Stand II Silver:
The official description of Fujitsu Notebook Stand II Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your mobile working place – Optimized at the desk
More and more stationary desktop work places are replaced by flexible and lightweight notebooks. Sometimes however working longer with notebooks becomes a bit uncomfortable, because keyboard and display are inseparable and so the user has to remain in a fixed position.

The special designed Notebook Stand II is a perfect solution for long-running usage of notebooks in office and home environments. To position the notebook display into the proper height immediately, the Notebook Stand II is the right implement. In combination with an external keyboard and an external mouse, you can create your personal notebook working place.

Short summary description Fujitsu Notebook Stand II Silver:
This short summary of the Fujitsu Notebook Stand II Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Notebook Stand II, Silver, Plastic, 6.2 kg, 2.3 kg, 412 x 396 x 122 mm

Long summary description Fujitsu Notebook Stand II Silver:
This is an auto-generated long summary of Fujitsu Notebook Stand II Silver based on the first three specs of the first five spec groups.

Fujitsu Notebook Stand II. Product colour: Silver, Material: Plastic, Maximum weight capacity: 6.2 kg. Package weight: 2.3 kg. Dimensions (WxDxH): 412 x 396 x 122 mm

Design
Product colour *
Silver
Material
Plastic
Maximum weight capacity
6.2 kg
Packaging data
Package weight
2.3 kg
Other features
Dimensions (WxDxH)
412 x 396 x 122 mm