location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9352CE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420029083 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 460917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:13:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2020
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Memories in stunning detail – HP dye-based inks deliver photos with outstanding clarity and beautifully nuanced colours.
  • - Brilliant color documents and vibrant, long-lasting photos. Count on Original HP cartridges to deliver consistently beautiful output.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow :
The long product name of HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22XL High Yield Tri-color Original Ink Cartridge
More>>>
HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
The official description of HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for basic printing in text and graphics, low-volume printing.
Save more – print in higher volumes with fewer cartridge changes, using a high-capacity ink cartridge. Print brillant colour photos and bright graphics using an ink cartridge designed to work with your HP printer.

Short summary description HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22XL, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 11 ml, 1 pc(s), 415 pages

Long summary description HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 22XL. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 415 pages, Colour ink volume: 11 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DeskJet 3918, 3940, D1360, D1368, D1420, D1430, D1445, D1460, D1520, D1530, D1560, D2360, D2445, D2460, D4363, F2180, F2210, F2224, F2235, F2240, F2275, F2290, F370, F378, F380, F390, F4185 / HP OfficeJet 4355, 5610 / HP PSC 1401, 1402, 1406, 1410
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
11 ml
Colour ink page yield *
415 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
C9352CE
Quantity per box
1 pc(s)
Printing material shelf life
1.5 year(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
5 - 95 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
113 mm
Depth
36 mm
Height
115 mm
Weight
50 g
Package width
113 mm
Weight & dimensions
Package height
115 mm
Package weight
80 g
Package type
Box
Logistics data
Products per pallet
2160 pc(s)
Master (outer) cases per pallet
369 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
214 kg
Other features
Case or master carton weight
5.24 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23.62 x 6.42 x 9.84 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1144 mm
Ink drop
5 pl
Approximate page yield (A4, colour)
415 pages
Package dimensions (WxDxH)
113 x 36 x 115 mm
Print head nozzles
300
Package dimensions (W x D x H)
113 x 36.1 x 115.1 mm (4.45 x 1.42 x 4.53")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1144 mm (47.2 x 31.5 x 45")
Package weight (imperial)
0.0816 kg (0.18 lbs)
Weight (imperial)
0.0499 kg (0.11 lbs)
Pallet size (EU)
1200 x 800 x 1144 mm
Retail only
No
Size (imperial)
11.3 cm (4.45")
UNSPSC-code
44103105
Empty weight
36.8 g
Brand Image Product code Product Stock Price from
MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001UK 10001UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10000UK ink cartridge 1 pc(s) Standard Yield Black MM 10000UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10000UK 10000UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40010DK ink cartridge 1 pc(s) Standard Yield Black MM 40010DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
40010DK 40010DK 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1108 ink cartridge 2 pc(s) Black, Cyan, Magenta, Yellow
(show image)
WEC1108 WEC1108 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001DK Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10000DK Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4102201 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4102423 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4102188 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 cartridge
(show image)
4102164 1 cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Disclaimer HP 22XL ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow:
Disclaimer

[1]Display-permanence rating by Wilhelm Imaging Research, Inc. or HP Image Permanence Lab using select Original HP inks. For details visit www.hp.com/go/printpermanence.