HP logo

HP Deskjet D1530 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92013
Info modified on:
30 May 2023, 12:06:21
End of life date:
21 Jan 2010
Short summary description HP Deskjet D1530 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D1530, Colour, 4800 x 1200 DPI, 1, A4, 750 pages per month, Duplex printing

Long summary description HP Deskjet D1530 inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet D1530. Colour, Number of print cartridges: 1, Maximum duty cycle: 750 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Product colour: Grey, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.