location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola V3 RAZR Blue 95 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V3 RAZR Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V3 RAZRB
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola V3 RAZR Blue 95 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 680 mAh
Long product name Motorola V3 RAZR Blue 95 g :
The long product name of Motorola V3 RAZR Blue 95 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAZR V3 Blue
More>>>
Motorola V3 RAZR Blue 95 g:
The official description of Motorola V3 RAZR Blue 95 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The famed Motorola RAZR is now available in cool hue of blue. Along with its eye-pleasing color, the svelte Motorola RAZR IN BLUE is one of the slimmest on the market and offers mobile consumers all they need to stay in touch with style – an integrated VGA camera, Bluetooth® wireless technology, advanced messaging and colorful internal and external displays. With rich functionality, performance excellence and design innovation, users will enjoy a total sensory experience – from photo messaging to hands free connections to superlative metallic finishes.

Tactile and Totally Recognizable
Take time out to enjoy the feel, touch and finish of the Motorola RAZR in Blue. The metal materials and finishes create a smooth, easy-to-use phone that has real visual impact. The spun metal finish of the keypad is designed to gently reflect the light, whilst a blue electro-luminescence panel defines each character and key, creating an unmistakable RAZR signature.

Capture the World
Create high quality images with the Motorola RAZR in Blue. A built-in camera with 4x zoom offers quick exposure controls to deliver excellent results. Capture the world in style.

Visual Communication
Watch MPEG 4 video clips in bright colour with 22kHz polyphonic speaker sound. Bring the 176 x 220 pixel 2.2” color display and 3D graphics engine to life with your favorite digital imagery. It’s innovation in the palm of your hand.

Intersection of Style and Technology
Exceptional form meets effortless connectivity with Bluetooth technology. Enter a wireless world where you can communicate without wires. Simpler, smarter and ever-so stylish.

Travel Around
Jet-set around the world without missing a call. The Motorola RAZR’s quad-band technology keeps you connected in more than 100 countries worldwide.

SUMMARY OF FEATURES:
-External dimensions: 13.9 x 55 x 98 millimeters / Weight: 95 grams
-External color display
-Nickel-plated copper-alloy chemically-etched keypad
-Internal 2.2” 176x220 pixel 64K color TFT display; External: 96x80 pixel 4K color CSTN CLI display
-EL keypad illumination panel
-Internal quad-band antenna
-Integrated VGA camera with 4x zoom and Picture caller ID
-Integrated Class 1 Bluetooth® wireless technology
-22 kHz polyphonic speaker with MP3 ringer support
-MPEG4 video Playback
-3D Graphics Engine
-Java™ MIDP 2.0
-Dedicated Messaging & Browser keys

Short summary description Motorola V3 RAZR Blue 95 g:
This short summary of the Motorola V3 RAZR Blue 95 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola V3 RAZR Blue, 176 x 220 pixels, Bluetooth, 680 mAh, Blue

Long summary description Motorola V3 RAZR Blue 95 g:
This is an auto-generated long summary of Motorola V3 RAZR Blue 95 g based on the first three specs of the first five spec groups.

Motorola V3 RAZR Blue. Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 680 mAh. Weight: 95 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
96 x 80 pixels
Memory
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Built-in flash
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
680 mAh
Weight & dimensions
Weight *
95 g
Width
53 mm
Depth
13.9 mm
Height
98 mm
Phone features
Java technology
Yes
Other features
Interface
Bluetooth, USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
MPEG4
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:09:38
Uk has collected 35 expert reviews for Motorola V3 RAZR Blue 95 g and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-20 16:09:03
The main selling point of Motorola's Razr V3 is its slimness. It's just 14mm thick, and only the LG KG800 Chocolate feels as slim in your pocket. Our review model came with a rather garish pink case, but a more unobtrusive black model is also available...
40%
goodgearguide.com.au
Updated:
2013-11-20 16:09:09
Motorolas Razr V3 mobile phone is a stunning piece of industrial design. The slim clamshell model is sleek and elegant, boasting an anodised aluminium cover, VGA camera, quad-band compatibility and Bluetooth support. A colour screen occupies most of t...
90%
iMobile.com.au
Updated:
2013-11-20 16:09:16
Overview IntroductionFor years Motorola has been associated with the clamshell form factor phone, being one of the first to ever introduce a folding GSM handset, based on the StarTac series. Motorola have faithfully produced folding clamshell models e...
0%
T3.com
Updated:
2013-11-20 16:09:30
Witchcraft, I tell thee! How else do you expect us to explain this impossibly slim phone? At just 14mm thick and barely bigger than a credit card, surely it has to be the work of supernatural forces? Were off to start a witch-hunt right now. Why don...
80%
pocket-lint.com
Updated:
2013-11-20 16:09:33
Looks great and performs well a final production model will need to assessed before final judgement can be passed, but until then...
80%
Mobile88.com
Updated:
2016-12-07 06:46:48
Is a great form factor enough?No doubt about it, the Motorola RAZR V3 is one hot phone. Carrying one of these immediately brands you as being rich and sophisticated. The V3 is currently one of the most expensive phones on the market with the looks to m...
85%
thestar.com.my
Updated:
2016-12-07 06:46:48
TELECOMS giant Motorola has certainly come a long way since its StarTac clamshell mobile in 1996. Today, the Schaumburg, Illinois-based company has produced one of its finest and most impressive products, the Razr V3. Motorola designers pushed the enve...
0%
Maxitmag.com
Updated:
2013-11-20 16:09:01
In all honesty, some of these features are starting to look a little OAP now when compared to modern counterparts. The 5.5MB storage isn't that much, especially when storing MPEG4 video files but still ample for storing pictures. The camera is also a...
0%
Mobile88.com
Updated:
2013-11-20 16:09:02
Is a great form factor enough?No doubt about it, the Motorola RAZR V3 is one hot phone. Carrying one of these immediately brands you as being rich and sophisticated. The V3 is currently one of the most expensive phones on the market with the looks to m...
85%
avecmobile.com
Updated:
2013-11-20 16:09:03
Beautifully designed phone in a solid aluminum case. Plays MP3 and MIDI music and the songs can be used as ringtones. Text messaging, MMS (picture and audio) messaging, instant messaging and email. Digital camera and color screen with a resolution of 1...
0%
about.com
Updated:
2013-11-20 16:09:03
The Motorola V3 is a technological exploit. Packing a VGA camera, a full-duplex speakerphone, a large enough color display, a good battery and long-range Bluetooth in such a thin device is hard to believe. Surprisingly enough, the keypad, made of thin...
Good Good battery life, above average, Very good speakerphone performance...
Bad The software is generally slow to react and it crashes from time to time, Earset volume is really too low. What was it again?...
Bottom line I liked the Motorola V3. But I wouldnt recommend it to hard hearing readers...
70%
letstalk.com
Updated:
2013-11-20 16:09:04
There’s a reason the Motorola Razr seems to top everyone’s must-get list. You might think it’s because it’s sooooo thin and commands “Ooooohhhh’s” and “Aaaahhhh’s” whenever it’s pulled out...
86%
phonedog.com
Updated:
2013-11-20 16:09:04
Since the days of the StarTac, Motorola has made its name on trend-setting clamshell handset design as much as it has on technical innovation. The V3 RAZR has continued this heritage of fashion-forward cell phone design, keeping Motorola on the tongue-...
84%
mobilementalism.com
Updated:
2013-11-20 16:09:05
The Motorola RAZR V3 is the original RAZR super-slimphone. Only 13.9mm thin, the RAZR has become Motorolas best-selling mobile phone by a long way. Glorious looks, good spec, and now being sold in blue, black and pink. Read our Motorola RAZR V3 review...
0%
mobiletechreview.com
Updated:
2013-11-20 16:09:06
Reviewed August, 2006 by Tanker Bob The Motorola RAZR V3 has been on the market for almost two years. So why bother with a review at this point? At least two reasons: 1) It is still the #1 selling mobile phone, occupying 3 (the silver, black, and pi...
80%
tech-faq.com
Updated:
2013-11-20 16:09:07
The Motorola RAZR V3, the latest and most long-awaited phone in the Motorola brand family, has finally made its way to store shelves. It may be a bit expensive at around $450, but it is well worth it once users learn of its many capabilities. When lo...
0%
Howstuffworks.com
Updated:
2013-11-20 16:09:10
Despite its sleek aluminum design, the Motorola RAZR V3 GSM is a quad-band phone that is loaded with most every feature available on the market. One of the first things youll notice upon opening this very thin phone is the large 262,000-color internal...
80%
phonearena.com
Updated:
2013-11-20 16:09:13
Undeniably the most popular phone on the market is Motorola's RAZR V3. This phone marks a change in the way companies market cellular phones as this innovative piece can be seen daily via clever TV commercials, magazine ads and billboards. Motorola has...
Good Quad band world phone, “Special Edition” color, Razor thin, Solid engineering and great speaker clarity, Video recording...
Bad Average features and applications, Does not use universal Motorola plugin accessories, Camera is weak in comparison to others...
Bottom line Overall, this phone is still a buy if you are looking for a real sleek looking phone now that prices are dropping. It can satisfy all of the average user's needs and I would describe it as “beautiful and basic.” Ultimately the selling point is clearly...
70%
mobileburn.com
Updated:
2013-11-20 16:09:15
After many delays, we have finally finished our in-depth review of Motorolas flagship mobile phone, the RAZR V3. Not content to be just pretty, the RAZR has connectivity, a good camera, and good battery life, too. But yes, it is pretty...
0%
star-techcentral.com
Updated:
2013-11-20 16:09:17
TELECOMS giant Motorola has certainly come a long way since its StarTac clamshell mobile in 1996. Today, the Schaumburg, Illinois-based company has produced one of its finest and most impressive products, the Razr V3. Motorola designers pushed the enve...
0%
LordPercy.com
Updated:
2013-11-20 16:09:19
Motorola V3 RazrWell lets hope the answer is yes as Motorola have the V3 Razr ready for its UK release within days, the 14mm thick all metal phone is quite something.
0%
the-gadgeteer.com
Updated:
2013-11-20 16:09:24
Clarification added 12/04/04: The Razr V3 that I purchased was from Expansys-US. This means that the version I got was for the UK and came with the standard Motorola packaging and accessories. The US models of this phone seem to be repackaged and so do...
0%
pcmag.com
Updated:
2013-11-20 16:09:29
The Motorola Moto Razr V3 is the ultimate see-and-be-seen phone for style mavens who dont care about price. Specs: Service Provider: Cingular Wireless, Camera: Yes...
80%
phonearena.com
Updated:
2013-11-20 16:09:32
Finally, after a few weeks of playing with this phone I am ready to give my review of Motorola's New V3 RaZr Cell Phone. It is a Quad Band phone with a large 262,000 color screen, bluetooth, VGA camera stereo speakers and unique construction in a clam...
76%