location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola In-car Phone Charger Black Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
In-car Phone Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC-700
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:48:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola In-car Phone Charger Black Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger type: Auto
  • - Black
  • - 12 / 24 V
Long product name Motorola In-car Phone Charger Black Auto :
The long product name of Motorola In-car Phone Charger Black Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-car Phone Charger
More>>>
Motorola In-car Phone Charger Black Auto:
The official description of Motorola In-car Phone Charger Black Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The Motorola VC700 In Car Phone Charger powers and rapid charges your phone in approximately 3 hours.
- Supports the use of the phone even with a fully discharged battery.
12/24 Volts compatible. Quality and durable coil cord for extendable reach and use.
- Multiple layers of electronic protection for maximum safety.
- Stylish blue lens, with Motorola logo, illuminates when plugged into vehicle's power socket.

Short summary description Motorola In-car Phone Charger Black Auto:
This short summary of the Motorola In-car Phone Charger Black Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola In-car Phone Charger, Auto, Black

Long summary description Motorola In-car Phone Charger Black Auto:
This is an auto-generated long summary of Motorola In-car Phone Charger Black Auto based on the first three specs of the first five spec groups.

Motorola In-car Phone Charger. Charger type: Auto. Input voltage: 12 / 24 V. Charging time: 180 min. Product colour: Black

Performance
Charger type *
Auto
Design
Product colour *
Black
Power
Input voltage
12 / 24 V
Other features
Charging time
180 min