location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LQ-2190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA92001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946459172 show
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-2190
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 180 DPI 576 cps Grey
  • - 54 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 46 W
Warranty: 12 months return to base
Long product name Epson LQ-2190 :
The long product name of Epson LQ-2190. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-2190, 576cps, USB 2.0, 54dB
More>>>
Epson LQ-2190:
The official description of Epson LQ-2190 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast and economical, the Epson LQ-2190 is a flexible and reliable printing solution that achieves a perfect balance between large print volumes and first-class quality. Cost effective and dependable, this is ideal for producing invoices, delivery notes, inventory listings and labels.

Reliability and speed
This 24-pin wide carriage printer takes care of big print jobs without a fuss. You can rely on high quality results on a wide range of paper types while the impressive 576 cps (at 12 cpi) print speed is perfect for large volume tasks. This robust device is very dependable and has a print head life of 400 million strokes per wire, plus a meant time between failure of 20,000 power-on hours.

Flexibility
Choice of front, top, bottom and rear paper paths gives you even more control over desk space management. And the addition of a USB interface means more flexibility in connectivity.

Longer ribbon life
With a ribbon life of around 15 million characters, the ribbon replacement cycles are longer, which brings down running costs and maintenance time.

Short summary description Epson LQ-2190:
This short summary of the Epson LQ-2190 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-2190, 576 cps, 360 x 180 DPI, 432 cps, 144 cps, 10,12 cpi, 6 copies

Long summary description Epson LQ-2190:
This is an auto-generated long summary of Epson LQ-2190 based on the first three specs of the first five spec groups.

Epson LQ-2190. Maximum print speed: 576 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 432 cps. Maximum print size: A3 (297 x 420 mm), Paper tray media types: Envelopes, Labels, Roll. Product colour: Grey, Buffer size: 128 KB, Sound pressure level (printing): 54 dB. Standard interfaces: Parallel, USB 2.0, Optional connectivity: Ethernet. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
576 cps
Maximum print speed (draft)
432 cps
Maximum print speed (LQ)
144 cps
Character pitch
10, 12 cpi
Maximum number of copies
6 copies
Built-in barcodes
Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Bitmap fonts
Courier, Draft, OCR-B, Orator, Orator-S, Prestige, Roman, Script, Script C
Scalable fonts
Roman, Roman T, Sans Serif, Sans Serif H
Paper handling
Maximum print size
A3 (297 x 420 mm)
Paper tray media types
Envelopes, Labels, Roll
Features
Product colour *
Grey
Buffer size *
128 KB
Sound pressure level (printing) *
54 dB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Optional connectivity
Ethernet
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
15 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
46 W
Power consumption (standby)
3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows 98, Windows Vista, Windows XP, Windows XP Home x64
Bundled software
Epson Status Monitor
Weight & dimensions
Width
693 mm
Depth
405 mm
Height
268 mm
Weight
13 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
295 mm
Package depth
750 mm
Package height
520 mm
Package weight
15.48 g
Other features
Print technology
Dot matrix
Needles
24
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.21 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.21 m
Harmonized System (HS) code
84433210
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)