location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIDM Push/Pull Tractor Unit for FX/LQ-2170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C800322
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000001102565 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet
  • - Brand compatibility: Epson
  • - Black, Metallic
  • - 1 pc(s)
Long product name Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170 :
The long product name of Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SIDM Push/Pull Tractor Unit for FX/LQ-2170
More>>>
Short summary description Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170:
This short summary of the Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170, Inkjet, Black, Metallic, Indonesia, Epson, LQ-2180 LQ-2190, 1 pc(s)

Long summary description Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170:
This is an auto-generated long summary of Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170 based on the first three specs of the first five spec groups.

Epson SIDM Push/Pull Tractor Unit for FX/LQ-2170. Print technology: Inkjet, Product colour: Black, Metallic, Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package weight: 0.58 g, Package width: 55 mm. Products per pallet: 407 pc(s)

Features
Print technology
Inkjet
Product colour
Black, Metallic
Country of origin
Indonesia
Brand compatibility
Epson
Compatibility
LQ-2180 LQ-2190
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package weight
0.58 g
Package width
55 mm
Package depth
590 mm
Package height
131 mm
Logistics data
Products per pallet
407 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)