Epson logo

Epson LQ-2190N

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249579
Info modified on:
29 Oct 2024, 17:15:56
Warranty:
1 Year
Long product name Epson LQ-2190N:

LQ-2190N, Print, Copy, 24 pins, 136 columns, 576 cps, 128 Kb, ESC/P2 & IBM PPDS, 54 dB, 46W, 13000g, Grey

Epson LQ-2190N:

HIGH VOLUME A3 24-PIN PRINTER
When you need to deal with high volume data processing this 24-pin 136 column printer does the job quickly and efficiently.

Fast and economical, the Epson LQ-2190 is a flexible and reliable printing solution that achieves a perfect balance between large print volumes and first-class quality. Cost effective and dependable, this is ideal for producing invoices, delivery notes, inventory listings and labels.

Reliability and speed
This 24-pin wide carriage printer takes care of big print jobs without a fuss. You can rely on high quality results on a wide range of paper types while the impressive 576 cps (at 12 cpi) print speed is perfect for large volume tasks. This robust device is very dependable and has a print head life of 400 million strokes per wire, plus a meant time between failure of 20,000 power-on hours.

Flexibility
Choice of front, top, bottom and rear paper paths gives you even more control over desk space management. And the addition of a USB interface means more flexibility in connectivity.

Longer ribbon life
With a ribbon life of around 15 million characters, the ribbon replacement cycles are longer, which brings down running costs and maintenance time.

FAST, RELIABLE PRINTING
Enjoy 24-pin quality up to A3 size and 576 cps.

MULTI-PART FLEXIBILITY
Print up to 6-part forms (1 original + 5 copies).

PAPER HANDLING
Choose from front, top, bottom, rear paper paths.

PRINT SPEED ENHANCER
For faster printing of bit images under Windows environment.

EASY CONNECTIVITY
Parallel and USB interfaces as standard.

Short summary description Epson LQ-2190N:

Epson LQ-2190N, 576 cps, 360 x 180 DPI, 432 cps, 144 cps, 10,12 cpi, 6 copies

Long summary description Epson LQ-2190N:

Epson LQ-2190N. Maximum print speed: 576 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 432 cps. Paper feed: Manual, Pull tractor, Push tractor. Buffer size: 128 KB, Sound pressure level (printing): 54 dB, Page description languages: Epson ESC/P2, PPDS. Standard interfaces: Parallel, USB 2.0. Print head: 24-pin, Print direction: Bidirectional, Print head life: 400 million characters

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.