location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Q7548A tray/feeder 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q7548A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7548A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780124639 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2015
Product end of life date
Bullet Points HP LaserJet Q7548A tray/feeder 500 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 sheets
  • - Supported media weight(s): 60 - 120 g/m²
  • - Letter
Warranty: One-year limited hardware24-hour, 7-days-a-week phone support
Long product name HP LaserJet Q7548A tray/feeder 500 sheets :
The long product name of HP LaserJet Q7548A tray/feeder 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 500-sheet Input Tray
More>>>
HP LaserJet Q7548A tray/feeder 500 sheets:
The official description of HP LaserJet Q7548A tray/feeder 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance productivity with a simple-to-install paper tray that delivers flexible media options from A5 to A3. Print on up to 850 sheets¹ without reloading paper. Guides conform to the media in the tray and indicators show how much paper is left.

Increase input capacity and enable flexible media handling with this simple-to-use paper tray

- Boost productivity and reduce trips to the printer to reload paper with this paper input accessory. Print up to 850 sheets¹ without having to reload paper.
- This versatile tray handles standard paper sizes from A5 to A3 and supports paper weights up to 32 lb (120 g/m2). Use plain and recycled papers, labels and transparencies efficiently.
- Simple-to-install and use, this durable paper tray is equipped with easy-to-adjust media guides that conform to the size of the media, and paper-level indicators that show how much paper is left in the tray.

Short summary description HP LaserJet Q7548A tray/feeder 500 sheets:
This short summary of the HP LaserJet Q7548A tray/feeder 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Q7548A, HP LaserJet 5000, 500 sheets, 60 - 120 g/m², plain paper, Letter Legal Executive Custom Ledger B (11" x 17") A3 A4 (8.27" x 11.69") A5 (5.83" x..., 76.2 x 127 mm - 297 x 431.8 mm

Long summary description HP LaserJet Q7548A tray/feeder 500 sheets:
This is an auto-generated long summary of HP LaserJet Q7548A tray/feeder 500 sheets based on the first three specs of the first five spec groups.

HP LaserJet Q7548A. Compatibility: HP LaserJet 5000, Maximum capacity: 500 sheets, Supported media weight(s): 60 - 120 g/m². Media types supported: plain paper. Standard media sizes: Letter Legal Executive Custom Ledger B (11" x 17") A3 A4 (8.27" x 11.69") A5 (5.83" x.... Custom media sizes: 76.2 x 127 mm - 297 x 431.8 mm

Features
Compatibility *
HP LaserJet 5000
Maximum capacity
500 sheets
Standard media sizes
Letter Legal Executive Custom Ledger B (11" x 17") A3 A4 (8.27" x 11.69") A5 (5.83" x 8.25") B5 B4 Executive JIS (8.5" x 13") Letter Rotated Chinese 8K Chinese 16K
Features
Supported media weight(s)
60 - 120 g/m²
Media formats
Media types supported
plain paper
Letter
Yes
Legal
Yes
Other features
Custom media sizes
76.2 x 127 mm - 297 x 431.8 mm
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)