HP logo

HP LaserJet 5200 + Jetdirect 620n 1200 x 1200 DPI A3

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
279308
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP LaserJet 5200 + Jetdirect 620n 1200 x 1200 DPI A3:

HP LaserJet 5200 + Jetdirect 620n, Laser, 1200 x 1200 DPI, A3, 35 ppm

Long summary description HP LaserJet 5200 + Jetdirect 620n 1200 x 1200 DPI A3:

HP LaserJet 5200 + Jetdirect 620n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.