location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP-60PA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP60PA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054533095816 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 14:33:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A4 (210x297 mm)
  • - 73 g/m²
  • - Finish type: Satin-matte
  • - 250 sheets
  • - White
Long product name Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White :
The long product name of Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BP-60PA, A4 Inkjet paper
More>>>
Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White:
The official description of Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When used with Brother's print engine technology, the Innobella (TM) ink and paper enables accurately reproduced beautiful and vibrant images from the first to last print.

-250 Sheets
-Paper size: 210 x 297mm
-Paper weight: 72.5g/m2

Short summary description Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White:
This short summary of the Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BP-60PA, Inkjet printing, A4 (210x297 mm), Satin-matte, 250 sheets, 73 g/m², White

Long summary description Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White:
This is an auto-generated long summary of Brother BP-60PA printing paper A4 (210x297 mm) Satin-matte 250 sheets White based on the first three specs of the first five spec groups.

Brother BP-60PA. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Satin-matte

Features
Recommended usage *
Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Satin-matte
Sheets per pack *
250 sheets
Features
Product colour
White
Media weight *
73 g/m²
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)