location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Slimline s5330es Desktop PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Slimline s5330es Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WC859AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962728895 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion Slimline s5330es Desktop PC:
This short summary of the HP Pavilion Slimline s5330es Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Slimline s5330es Desktop PC

Long summary description HP Pavilion Slimline s5330es Desktop PC:
This is an auto-generated long summary of HP Pavilion Slimline s5330es Desktop PC based on the first three specs of the first five spec groups.

HP Pavilion Slimline s5330es Desktop PC

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 07:00:58
Uk has collected 10 expert reviews for HP Pavilion Slimline s5330es Desktop PC and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
pcmag.com
Updated:
2015-03-04 07:00:58
Where many small form-factor (SFF) desktops settle into a niche somewhere between nettops and value-priced entry-level desktops, the HP Pavilion Slimline s5-1060 ($829.99 direct) inhabits this in between space by combining the compact convenience with...
Good Intel Core i5-2310 processor and 6GB of RAM made a good tag team on productivity-related tasks, AMD GPU good for low-end 3D games, Spacious 1TB hard drive, Tons of entertainment features include a Blu-ray drive and an integrated TV-tuner, Beats Audio provides superb sound with plenty of audio connections, Small form-factor is easy to tuck away...
Bad Few upgrade options, Limited gaming capabilities, Lots of bloatware...
Bottom line The HP Pavilion Slimline s5-1060 is one of the smartest buys in the small form factor PC space, thanks to its Core i5 processor, 1TB drive, and a rich selection of entertainment options, like Blu-ray, a TV tuner, and Beats Audio...
80%
devhardware.com
Updated:
2015-03-04 07:00:58
The Digital Storm ODE is a desktop geared towards hardcore gamers that carries a fixed configuration and a competitive price tag. The desktop’s performance and attractive design are hard to beat, and it’s available for $2,339. Digital Storm covers your...
0%
pcworld.com_techhive.com
Updated:
2015-03-04 07:00:58
The slender HP Pavilion Slimline S5-1060 desktop PC boasts solid computing and some fancy features, such as a Blu-ray disc player. Though it has a discrete graphics card, you won't be able to use it for gaming, but if you're looking for a basic home an...
Good Boasts Blu-ray and Wi-Fi, Slim frame...
Bad Lacks advanced connectivity...
Bottom line This slim tower boasts solid computing and a few fancy features, such as a Blu-ray disc player, that boost its appeal. HP Pavilion Slimline s5-1060: Slim Desktop PC Packs a Few Surprises HP Pavilion Slimline s5-1060 Review, by Sarah Jacobsson Purewal...
60%
pcmag.com
Updated:
2015-03-04 07:00:58
In a dorm-room,home office, or anywhere that space is at a premium, the HP Pavilion Slimline s5-1020 ($429.99 list, at Staples) fills the niche between the full sized tower of an entry-level desktop and the super-compact nettop. A small form-factor (SF...
Good Spacious 1TB hard drive, Wi-Fi, Small form-factor means you can stash this compact tower almost anywhere...
Bad Wired keyboard and mouse will take up two USB ports, No HDMI, Limited room to upgrade or expand, Graphics support is almost non-existent...
Bottom line As far as small form-factor desktops go, the HP Pavilion Slimline s5-1020 offers decent performance in a package that easily slips under a desk or behind a monitor...
70%