location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-X6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1295B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:28:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 1500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300")
  • - Focus: Manual
  • - 215 W
Long product name Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768) :
The long product name of Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-X6, 1500 AnsiLumens, 25dBA, 1.6
More>>>
Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768):
The official description of Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Top of the class for economy

Features
- XGA resolution
- Controlled 1500 lumens
- 500:1 contrast ratio
- Near- silent 25dBA in Quiet Mode
- Wide 1.6x zoom lens
- Auto Vertical Keystone Correction
- Screen Colour Correction
- Fast start-up and shutdown
- Compact and portable
- Great value, low running costs

Crisp XGA projection at a brightness level that is easy on the eyes, the LV-X6 has specifications that allow for flexible placement. Quiet and unobtrusive, it is the ideal classroom assistant.

XGA resolution
With native XGA resolution (1024 x 768 pixels), the LV-X6 projects clear, legible images with no loss of detail. Resolution extends to UXGA (1600 x 1200) using high-quality compression.

Gentle brightness
The LV-X6 delivers a controlled 1500 lumens output - an approved classroom level. This gives sufficient brightness for easy viewing, at a comfortable level for students and for teachers when facing the class. A contrast ratio of 500:1 provides vivid colours, while progressive scan keeps images flicker-free, eliminating eyestrain.

Virtually silent
Quiet Mode's near-silent 25dBA operation suppresses fan hum, making the LV-X6 one of Europe's quietest projectors. With no distracting noise, pupils' attention will remain firmly fixed on your lesson.

Lens flexibility
The projector's wide-angle Canon 1.6x zoom lens projects 100-inch images from just 2.9 metres away, offering flexible placement with large images, even in smaller classrooms.

Keystone Correction
Automatic Vertical Keystone Correction assists with fast set-up, compensating for picture distortion that occurs when the projector is not perpendicular to the screen. The LV-X6 automatically detects the tilt angle and compensates within a maximum of ±30 degrees.

Natural colours, whatever the background
Screen Colour Correction optimises settings to preserve the natural colour of images when projecting onto coloured backgrounds, including classroom chalkboards.

Fast start-up and shutdown
With 8 second start-up, the LV-X6 is ready to project as soon as the lesson begins. There's no delay with packing up afterwards, with a cool down time of just 30 seconds.

On the move
The LV-X6 is easy to transport - it's compact, portable and lightweight at only 2.9kg.

Excellent value
With a budget-friendly price tag, the LV-X6 is excellent value for money. The savings continue after purchase, with the extra-long lamp life of up to 4000 hours (using Quiet Mode) helping to keep running costs down.

Short summary description Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-X6, 1500 ANSI lumens, LCD, XGA (1024x768), 500:1, 635 - 7620 mm (25 - 300"), 85%

Long summary description Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV-X6 data projector 1500 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-X6. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 150 W. Focus: Manual. Dot clock scanning frequency: 108 MHz. Display resolution: 1024 x 768 pixels

Projector
Screen size compatibility *
635 - 7620 mm (25 - 300")
Projector brightness *
1500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
150 W
Lens system
Focus *
Manual
Ports & interfaces
Progressive scan output
Yes
Features
Dot clock scanning frequency
108 MHz
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Display
Display resolution
1024 x 768 pixels
Power
Power consumption (typical) *
215 W
Weight & dimensions
Weight *
2.9 kg
Other features
Dimensions (WxDxH)
310 x 109 x 265 mm
Digital keystone correction
+/-30
I/O ports
In: Mini D-sub 15-pin: Analogue RGB In 1 Mini-DIN 4-pin: S-Video RCA x 1: Composite Video RCA x 2: Stereo Audio Mini-DIN 8-pin: Service Port Out: Mini D-sub 15-pin: Analogue RGB
Resolution
786432
Compatibility
UXGA / SXGA / XGA / SVGA / VGA
Lens system
F1.6 - F2.5; f=17.7 - 28.3mm
Horizontal resolution
540 lines
Country Distributor
Nederland 1 distributor(s)