location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony® 785 Advanced Universal Remote remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony® 785 Advanced Universal Remote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966207-0914 show
Show alternative article codes used in the online market place
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:18:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year warranty
Long product name Logitech Harmony® 785 Advanced Universal Remote remote control :
The long product name of Logitech Harmony® 785 Advanced Universal Remote remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony® 785 Advanced Universal Remote, PC ,Mac/Win , USB, Internet access
More>>>
Logitech Harmony® 785 Advanced Universal Remote remote control:
The official description of Logitech Harmony® 785 Advanced Universal Remote remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete control made simple!

Simple, one-touch activity control

-Choose the "Watch a DVD" activity and the Harmony universal remote will power on your TV, DVD, stereo receiver, set all the inputs, and even press "Play."

-Help button
One-touch help for any problems you might encounter.

-Large color display
Easy-to-read interactive display keeps you in control and informed of what's going on.

-Battery-saving rechargeable design
Base station ensures that the remote is always ready, and since the lithium-ion battery never needs replacing, it's easy to be environmentally conscious!

Control your entire Home Entertainment system with just one button! Simply select an activity and your Harmony universal remote will send the right commands so you don't have to juggle remotes or remember a sequence of buttons. The Internet-based setup on the Harmony 785 is a breeze, making home entertainment accessible to the whole family.

- Teletext control: Support for Teletext with dedicated buttons.
- Easy to set up. The Harmony web wizard does the programming, so you don't have to. Just connect your universal remote to your computer and answer a few questions about how you currently use your home theater. Logitech's patented Smart State Technology® does the rest.
- Access the world's largest database of remote-controlled consumer electronic devices! The Harmony 785 gives you full control of up to 15 devices. Logitech's on-line database includes over 4,000 manufacturers and over 140,000 IR devices--everything from HDTVs to PVR/DVRs, from laserdiscs to VCRs--even lighting controls and more! And it´s updated every day so you're always in control.
- Fully backlit keypad makes controling your media in the dark a breeze.

Short summary description Logitech Harmony® 785 Advanced Universal Remote remote control:
This short summary of the Logitech Harmony® 785 Advanced Universal Remote remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony® 785 Advanced Universal Remote, LCD, 225 x 53 x 25 mm, Mac OS X 10.2/later Windows 98SE, 2000, Me, XP

Long summary description Logitech Harmony® 785 Advanced Universal Remote remote control:
This is an auto-generated long summary of Logitech Harmony® 785 Advanced Universal Remote remote control based on the first three specs of the first five spec groups.

Logitech Harmony® 785 Advanced Universal Remote. Display: LCD. Dimensions (WxDxH): 225 x 53 x 25 mm, Compatible operating systems: Mac OS X 10.2/later Windows 98SE, 2000, Me, XP

Display
Display
LCD
System requirements
Mac compatibility
Yes
Other features
Dimensions (WxDxH)
225 x 53 x 25 mm
Compatible operating systems
Mac OS X 10.2/later Windows 98SE, 2000, Me, XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:32:29
Uk has collected 11 expert reviews for Logitech Harmony® 785 Advanced Universal Remote remote control and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
T3.com
Updated:
2011-10-03 23:32:29
The more gadgets you have, the more remote controls you need. This universal remote can control up to 15 different gadgets from a pool of over 120,000 devices from over 3,300 different manufacturers.Unfortunately, this isnt something you can just ta...
Good Ease of use, Versatility...
Bad Price, Lengthy setting-up process...
Bottom line A versatile and user-friendly remote control, albeit a trifle on the pricey side.
80%
techradar.com
Updated:
2011-10-03 23:32:29
The original Harmony took the idea of macros - sequences of commands for several devices - and developed it into an activity-based remote control, where helpful software lets you configure the remote to do several tasks with one button-press, such...
Good Totally programmable activity...
Bad Takes a long time to find the perfect setup...
Bottom line The original Harmony took the idea of macros - sequences of commands for several devices - and developed it into an activity-based remote control, where helpful software lets you configure the remote to do several tasks with one button-press, such...
80%
smh.com.au
Updated:
2011-11-05 12:48:34
This remote adds a recharge cradle and colour screen that displays six Activities at once (rather than fouron the 525). Neither are touch screens; they rely on a string of buttons down each side of the screen. This remote keeps track of the status of...
80%
urban75.org
Updated:
2011-10-03 23:32:29
Although theres no shortage of cheaper universal remotes out there, the Harmony 785 has a compelling feature set that justifies its upmarket price tag. Instead of battling with an endless tag team of remotes, strings of components were turned on and o...
0%
Brand Image Product code Product Stock Price from
Logitech Harmony 700 Advanced Universal Remote remote control Logitech Harmony 700 Advanced Universal Remote remote control
(show image)
915-000123 Harmony 700 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony 555 remote control Logitech Harmony 555 remote control
(show image)
966208-0914 Harmony 555 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)